Texas Instruments SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286D

Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-SOIC 0 to 70
Request a Quote Datasheet
Description
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports - SN74AS286D - Texas Instruments
Dallas, TX, United States
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports
SN74AS286D
SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports SN74AS286D
9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-SOIC 0 to 70

9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74AS286D - Rochester Electronics
Newburyport, MA, United States
Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14

Parity Generator/Checker, AS Series, 9-Bit, True Output, TTL, PDSO14

Supplier's Site Datasheet
Parity Generators and Checkers - SN74AS286D-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
SN74AS286D-ND
Parity Generators and Checkers SN74AS286D-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - SN74AS286D - SN74AS286D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - SN74AS286D
SN74AS286D
Logic - Logic - Parity Generators and Checkers - SN74AS286D SN74AS286D
Manufacturer: Texas Instruments Win Source Part Number: 1253984-SN74AS286D Series: 74AS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Current - Output High, Low: 15mA, 48mA; 2mA, 20mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: SN74AS286 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): DM74AS286MX; DM74AS286M_NL; DM74AS286M; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253984-SN74AS286D
Series: 74AS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 9-Bit
Mounting: SMD
Logic Type: Parity Generator/Checker
Current - Output High, Low: 15mA, 48mA; 2mA, 20mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: SN74AS286
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): DM74AS286MX; DM74AS286M_NL; DM74AS286M;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - SN74AS286D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
SN74AS286D
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers SN74AS286D
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Parity Generators and Checkers - SN74AS286D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
SN74AS286D
Parity Generators and Checkers SN74AS286D
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number SN74AS286D SN74AS286D SN74AS286D-ND SN74AS286D SN74AS286D SN74AS286D
Product Name SN74AS286 9-Bit Parity Generators/Checkers With Bus-Driver Parity I/O Ports Parity Generators and Checkers Logic - Logic - Parity Generators and Checkers - SN74AS286D Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 1 9 9 9
Supply Voltage 5V; Other; 4.5 Other Other; 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; SOIC14 SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family AS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - 54F280FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage Other
Operating Current 1 to 20 mA
View Details
2 suppliers
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M96 - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN74AS280 9-Bit Parity Generators/Checkers - SN74AS280D - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.5
Package Type Other; PDIP,SO,SOIC
View Details
5 suppliers
SN74ALVCH16903 3.3-V 12-Bit Universal Bus Driver with Parity Checker and Dual 3-State Outputs - SN74ALVCH16903DL - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 3.6V; Other; 2.3
Package Type Other; SSOP
Logic Family ALVC
View Details