9-bit odd/even parity generators / checkers 14-SOIC 0 to 70
Parity Generator/Checker, LS Series, 9-Bit, Complementary Output, TTL, PDSO14
Parity Generator 9-Bit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1100038-SN74LS280D
Packaging: Tube/Rail
Number of Circuits: 9-Bit
Mounting: SMD (SMT)
Logic Type: Parity Generator/Checker
Current - Output High, Low: 400μA, 8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC PARITY GEN/CHKER 9-BIT 14SOIC
IC PARITY GEN/CHKER 9-BIT 14SOIC
Parity Generator 9-Bit 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators | Parity Checkers and Generators |
| Product Number | SN74LS280D | SN74LS280D | SN74LS280D-ND | SN74LS280D | SN74LS280D | SN74LS280D | SN74LS280D |
| Product Name | SN74LS280 9-bit odd/even parity generators / checkers | Parity Generators and Checkers | Logic - Logic - Parity Generators and Checkers - SN74LS280D | Integrated Circuits (ICs) - Logic - Parity Generators and Checkers | Logic - Parity Generators and Checkers | Parity Generators and Checkers | |
| Number of Bits | 2 | 9 | 9 | 9 | |||
| Supply Voltage | 5V; Other; 4.75 | Other | Other; 4.75 V ~ 5.25 V | ||||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; SOIC14 | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | LS | TTL |