Texas Instruments CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280M96

Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet
Description
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker - CD74ACT280M96 - Texas Instruments
Dallas, TX, United States
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker
CD74ACT280M96
CD74ACT280 9-Bit Odd/Even Parity Generator/Checker CD74ACT280M96
9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

9-Bit Odd/Even Parity Generator/Checker 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Parity Generators and Checkers - CD74ACT280M96 - CD74ACT280M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Parity Generators and Checkers - CD74ACT280M96
CD74ACT280M96
Logic - Logic - Parity Generators and Checkers - CD74ACT280M96 CD74ACT280M96
Manufacturer: Texas Instruments Win Source Part Number: 1160141-CD74ACT280M9 6 Series: 74ACT Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 9-Bit Mounting: SMD Logic Type: Parity Generator/Checker Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 4.5 V ~ 5.5 V Family Name: CD74ACT280 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74ACT280MTR; TC74ACT280FN-ELP; TC74ACT280FN; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1160141-CD74ACT280M96
Series: 74ACT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 9-Bit
Mounting: SMD
Logic Type: Parity Generator/Checker
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Family Name: CD74ACT280
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74ACT280MTR; TC74ACT280FN-ELP; TC74ACT280FN;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Parity Generators and Checkers - 296-12768-2-ND - DigiKey
Thief River Falls, MN, United States
Parity Generators and Checkers
296-12768-2-ND
Parity Generators and Checkers 296-12768-2-ND
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers - CD74ACT280M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD74ACT280M96
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD74ACT280M96
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site
Parity Generators and Checkers - CD74ACT280M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD74ACT280M96
Parity Generators and Checkers CD74ACT280M96
Parity Generator 9-Bit 14-SOIC

Parity Generator 9-Bit 14-SOIC

Buy Now
Logic - Parity Generators and Checkers - CD74ACT280M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Parity Generators and Checkers
CD74ACT280M96
Logic - Parity Generators and Checkers CD74ACT280M96
IC PARITY GEN/CHKER 9-BIT 14SOIC

IC PARITY GEN/CHKER 9-BIT 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD74ACT280M96 CD74ACT280M96 296-12768-2-ND CD74ACT280M96 CD74ACT280M96 CD74ACT280M96
Product Name CD74ACT280 9-Bit Odd/Even Parity Generator/Checker Logic - Logic - Parity Generators and Checkers - CD74ACT280M96 Parity Generators and Checkers Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers Logic - Parity Generators and Checkers
Number of Bits 2 9 9
Supply Voltage 5V; Other; 4.5 Other Other; 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Logic Family ACT
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT280 9-Bit Odd/Even Parity Generator/Checker - CD54ACT280F3A - Texas Instruments
Specs
Package Type Other; CDIP
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN74LS280 9-bit odd/even parity generators / checkers - SN74LS280N - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 5V; Other; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BCA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers