Texas Instruments SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-40DL

Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory
SN74ALVC7805-40DL
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-40DL
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
 - SN74ALVC7805-40DL - Rochester Electronics
Newburyport, MA, United States
FIFO, 256X18, 20ns, Synchronous, PDSO56

FIFO, 256X18, 20ns, Synchronous, PDSO56

Supplier's Site Datasheet
FIFOs Memory - 296-5167-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5167-5-ND
FIFOs Memory 296-5167-5-ND
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DL - 1253879-SN74ALVC7805-40DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DL
1253879-SN74ALVC7805-40DL
Logic - Logic - FIFOs Memory - SN74ALVC7805-40DL 1253879-SN74ALVC7805-40DL
Manufacturer: Texas Instruments Win Source Part Number: 1253879-SN74ALVC7805 -40DL Packaging: Tube Mounting Style: SMD Data Rate: 25MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 40μA Alternative Parts (Cross-Reference): SN74ALVC7805-40DLR; SN74ALVC7805-20DL; SN74ALVC7805-25DLR; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC7805 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253879-SN74ALVC7805-40DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 25MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 40μA
Alternative Parts (Cross-Reference): SN74ALVC7805-40DLR; SN74ALVC7805-20DL; SN74ALVC7805-25DLR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC7805
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7805-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7805-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7805-40DL
IC FIFO SYNC 256X18 20NS 56SSOP

IC FIFO SYNC 256X18 20NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ALVC7805-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7805-40DL
FIFOs Memory SN74ALVC7805-40DL
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7805-40DL SN74ALVC7805-40DL 296-5167-5-ND 1253879-SN74ALVC7805-40DL SN74ALVC7805-40DL SN74ALVC7805-40DL
Product Name SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ALVC7805-40DL Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO FIFO
Package Type SOP; SSOP; SSOP56 "56-BSSOP (0.295"", 7.50mm Width)" SSOP SSOP SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Data Rate 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details
CD40105B CMOS 4-Bit-by-16-Word FIFO Register - CD40105BE - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SO,TSSOP
View Details
5 suppliers
Logic - Logic - FIFOs Memory - 74S225N - 053814-74S225N - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 10 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details