CD40105BE is a CMOS 4-bit by 16-word FIFO register in a 16-pin PDIP package, measuring 506 mm in length, 13.97 mm in width, with a 4.32 mm alignment groove width. It operates over a temperature range of -55 to 125°C and is supplied in a tube format. The package is RoHS compliant and features a NIPDAU lead finish.
CMOS 4-Bit-by-16-Word FIFO Register 16-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 050129-CD40105BE
Packaging: Tube/Rail
Mounting: Through Hole
Memory Size: 64 (16 x 4)
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-PDIP
Purpose: Asynchronous
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
Asynchronous FIFO 64 (16 x 4) Uni-Directional 16-PDIP
IC FIFO REGISTER HV LP 16-DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CD40105BE | 050129-CD40105BE | 296-14242-5-ND | CD40105BE | CD40105BE |
| Product Name | CD40105B CMOS 4-Bit-by-16-Word FIFO Register | Logic - Logic - FIFOs Memory - CD40105BE | FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
| Memory Category | FIFO | FIFO |