Texas Instruments SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory SN74ALVC7804-25DL

Description
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory
SN74ALVC7804-25DL
SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory SN74ALVC7804-25DL
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALVC7804-25DL - 1253877-SN74ALVC7804-25DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALVC7804-25DL
1253877-SN74ALVC7804-25DL
Logic - Logic - FIFOs Memory - SN74ALVC7804-25DL 1253877-SN74ALVC7804-25DL
Manufacturer: Texas Instruments Win Source Part Number: 1253877-SN74ALVC7804 -25DL Packaging: Tube Mounting Style: SMD Data Rate: 40MHz Function: Asynchronous Memory Size: 9K (512 x 18) Access Time: 18ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC7804 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253877-SN74ALVC7804-25DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 9K (512 x 18)
Access Time: 18ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC7804
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
FIFOs Memory - 296-5164-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5164-5-ND
FIFOs Memory 296-5164-5-ND
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Logic - FIFOs Memory - SN74ALVC7804-25DL - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7804-25DL
Logic - FIFOs Memory SN74ALVC7804-25DL
IC 512X18 ASYNC FIFO MEM 56-SSOP

IC 512X18 ASYNC FIFO MEM 56-SSOP

Supplier's Site Datasheet
FIFOs Memory - SN74ALVC7804-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7804-25DL
FIFOs Memory SN74ALVC7804-25DL
Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7804-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7804-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7804-25DL
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7804-25DL 1253877-SN74ALVC7804-25DL 296-5164-5-ND SN74ALVC7804-25DL SN74ALVC7804-25DL SN74ALVC7804-25DL
Product Name SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ALVC7804-25DL FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - BQ2205LYPWG4 - Quarktwin Technology Ltd.
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3.6V; 3V ~ 3.6V
View Details
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory - SN74V293PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
4 suppliers