Texas Instruments SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-20DL

Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit first-in, first-out memory with synchronized read and write operations, capable of data rates up to 67 MHz and 12 ns access times with a 50-pF load. It is packaged in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C, features programmable almost-full/almost-empty and half-full flags, and supports bidirectional configuration without additional logic. Pin-to-pin compatible with SN74ACT7803 and SN74ACT7805.

Datasheet Summary
Powered by GS/AI

The SN74ACT7813 is a 64-word by 18-bit first-in, first-out memory with synchronized read and write operations, capable of data rates up to 67 MHz and 12 ns access times with a 50-pF load. It is packaged in a 56-pin shrink small-outline package (SSOP, DL) with 300-mil body width and 25-mil center-to-center pin spacing. The device operates from 0°C to 70°C, features programmable almost-full/almost-empty and half-full flags, and supports bidirectional configuration without additional logic. Pin-to-pin compatible with SN74ACT7803 and SN74ACT7805.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7813 64 x 18 synchronous FIFO memory
SN74ACT7813-20DL
SN74ACT7813 64 x 18 synchronous FIFO memory SN74ACT7813-20DL
64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

64 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-4485-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4485-5-ND
FIFOs Memory 296-4485-5-ND
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7813-20DL - 794887-SN74ACT7813-20DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7813-20DL
794887-SN74ACT7813-20DL
Logic - Logic - FIFOs Memory - SN74ACT7813-20DL 794887-SN74ACT7813-20DL
Manufacturer: Texas Instruments Win Source Part Number: 794887-SN74ACT7813-2 0DL Series: 74ACT Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 50MHz Function: Synchronous Memory Size: 1.125K (64 x 18) Access Time: 13ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Family Name: SN74ACT7813 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Maximum Supply Current: 400μA Alternative Parts (Cross-Reference): SN74ACT7813-20DLR; SN74ACT7813-40DLR; SN74ACT7813-25DLR; SN74ACT7813-40DL; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794887-SN74ACT7813-20DL
Series: 74ACT
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 50MHz
Function: Synchronous
Memory Size: 1.125K (64 x 18)
Access Time: 13ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ACT7813
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Maximum Supply Current: 400μA
Alternative Parts (Cross-Reference): SN74ACT7813-20DLR; SN74ACT7813-40DLR; SN74ACT7813-25DLR; SN74ACT7813-40DL;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7813-20DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7813-20DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7813-20DL
IC FIFO SYNC 64X18 13NS 56SSOP

IC FIFO SYNC 64X18 13NS 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7813-20DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7813-20DL
FIFOs Memory SN74ACT7813-20DL
Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 1.125K (64 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7813-20DL 296-4485-5-ND 794887-SN74ACT7813-20DL SN74ACT7813-20DL SN74ACT7813-20DL
Product Name SN74ACT7813 64 x 18 synchronous FIFO memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74ACT7813-20DL Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - Controllers - DP8422AV-20 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
Controllers - DP8422ATVX-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers