Texas Instruments SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear SN74ALS193AD

Description
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear - SN74ALS193AD - Texas Instruments
Dallas, TX, United States
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear
SN74ALS193AD
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear SN74ALS193AD
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70

4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259021-SN74ALS193AD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259021-SN74ALS193AD
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259021-SN74ALS193AD
Win Source Part Number: 1259021-SN74ALS193AD Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 30 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS193ADE4,SN74A LS193ADE4,SN74ALS193 ADG4,-SN74ALS193ADR, 296-5035-5,SN74ALS19 3ADG4,2156-SN74ALS19 3AD,TEXTISSN74ALS193 AD Base Product Number: 74ALS193

Win Source Part Number: 1259021-SN74ALS193AD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 30 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS193ADE4,SN74ALS193ADE4,SN74ALS193ADG4,-SN74ALS193ADR,296-5035-5,SN74ALS193ADG4,2156-SN74ALS193AD,TEXTISSN74ALS193AD
Base Product Number: 74ALS193

Buy Now Datasheet
Counters, Dividers - 296-5035-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5035-5-ND
Counters, Dividers 296-5035-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74ALS193AD - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, TTL, PDSO16

Supplier's Site Datasheet
Counters, Dividers - SN74ALS193AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS193AD
Counters, Dividers SN74ALS193AD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS193AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS193AD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS193AD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS193AD 1259021-SN74ALS193AD 296-5035-5-ND SN74ALS193AD SN74ALS193AD SN74ALS193AD
Product Name SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS169B Synchronous 4-Bit Up/Down Binary Counters - 8001802EA - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
CD74HC163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HC163M - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
7 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BM - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
 - CD4520BCWMX - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type PDSO16
View Details
3 suppliers