Texas Instruments SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters SN74ALS867ANT

Description
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters - SN74ALS867ANT - Texas Instruments
Dallas, TX, United States
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters
SN74ALS867ANT
SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters SN74ALS867ANT
Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70

Synchronous 8-Bit Up/Down Binary Counters 24-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS867ANT - Rochester Electronics
Newburyport, MA, United States
Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24

Binary Counter, ALS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, PDIP24

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS867ANT - 1253835-SN74ALS867ANT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS867ANT
1253835-SN74ALS867ANT
Logic - Logic - Counters, Dividers - SN74ALS867ANT 1253835-SN74ALS867ANT
Manufacturer: Texas Instruments Win Source Part Number: 1253835-SN74ALS867AN T Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 24-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 8 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 35MHz Part Status: Obsolete(EOL) Family Name: SN74ALS867 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 24-PDIP Alternative Parts (Cross-Reference): SN74ALS867ADWR; SN74ALS867ADWRE4; SN74ALS867ADWG4; Introduction Date: November 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253835-SN74ALS867ANT
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 24-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 8
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 35MHz
Part Status: Obsolete(EOL)
Family Name: SN74ALS867
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-PDIP
Alternative Parts (Cross-Reference): SN74ALS867ADWR; SN74ALS867ADWRE4; SN74ALS867ADWG4;
Introduction Date: November 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Counters, Dividers - 296-5089-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-5089-5-ND
Counters, Dividers 296-5089-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS867ANT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS867ANT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS867ANT
IC BINARY COUNTER 8-BIT 24DIP

IC BINARY COUNTER 8-BIT 24DIP

Supplier's Site
Counters, Dividers - SN74ALS867ANT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS867ANT
Counters, Dividers SN74ALS867ANT
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS867ANT SN74ALS867ANT 1253835-SN74ALS867ANT 296-5089-5-ND SN74ALS867ANT SN74ALS867ANT
Product Name SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters Logic - Logic - Counters, Dividers - SN74ALS867ANT Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Counter Category Synchronous Synchronous Synchronous; Asynchronous
Counter Direction Bidirectional Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; DIP24 DIP DIP; "24-DIP (0.300"", 7.62mm)" DIP; 24-DIP (0.300\", 7.62mm)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

CD4060B CMOS 14-Stage Ripple-Carry Binary Counter/Divider and Oscillator - CD4060BPWRE4 - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BNSR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
7 suppliers
CD74HC193 High Speed CMOS Logic Presettable Synchronous 4-Bit Binary Up/Down Counter with Asynchronous Reset - CD74HC193M - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Counter Direction Bidirectional
View Details
8 suppliers
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
Logic Family HC
View Details
6 suppliers