Texas Instruments CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96

Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter - CD74HC4020M96 - Texas Instruments
Dallas, TX, United States
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter
CD74HC4020M96
CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter CD74HC4020M96
High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

High Speed CMOS Logic 14-Stage Binary Counter 16-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC4020M96 - 1160265-CD74HC4020M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC4020M96
1160265-CD74HC4020M96
Logic - Logic - Counters, Dividers - CD74HC4020M96 1160265-CD74HC4020M96
Manufacturer: Texas Instruments Win Source Part Number: 1160265-CD74HC4020M9 6 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160265-CD74HC4020M96
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - 296-CD74HC4020M96TR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4020M96TR-ND
Counters, Dividers 296-CD74HC4020M96TR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4020M96DKR-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4020M96DKR-ND
Counters, Dividers 296-CD74HC4020M96DKR-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - 296-CD74HC4020M96CT-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC4020M96CT-ND
Counters, Dividers 296-CD74HC4020M96CT-ND
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now Datasheet
Counters, Dividers - CD74HC4020M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC4020M96
Counters, Dividers CD74HC4020M96
Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC4020M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC4020M96
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC4020M96
IC BINARY COUNTER 14-BIT 16SOIC

IC BINARY COUNTER 14-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC4020M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC4020M96
Logic - Counters, Dividers CD74HC4020M96
IC BINARY COUNTR 14BIT HS 16SOIC

IC BINARY COUNTR 14BIT HS 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC4020M96 1160265-CD74HC4020M96 296-CD74HC4020M96TR-ND CD74HC4020M96 CD74HC4020M96 CD74HC4020M96
Product Name CD74HC4020 High Speed CMOS Logic 14-Stage Binary Counter Logic - Logic - Counters, Dividers - CD74HC4020M96 Counters, Dividers Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC
Number of Stages (Bits) 14 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BD - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers
CD74HC192 High Speed CMOS Logic Presettable Synchronous BCD Decade Up/Down Counter with Asynchronous Reset - CD74HC192PWT - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
View Details
6 suppliers
CD54HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - 8601101EA - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 6
Package Type CDIP
View Details
3 suppliers