Texas Instruments SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs SN74ALS561AN

Description
Synchronous 4-Bit Binary Counters With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet
Description
Synchronous 4-Bit Binary Counters With 3-State Outputs 20-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs - SN74ALS561AN - Texas Instruments
Dallas, TX, United States
SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs
SN74ALS561AN
SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs SN74ALS561AN
Synchronous 4-Bit Binary Counters With 3-State Outputs 20-PDIP 0 to 70

Synchronous 4-Bit Binary Counters With 3-State Outputs 20-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - SN74ALS561AN-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
SN74ALS561AN-ND
Counters, Dividers SN74ALS561AN-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now Datasheet
 - SN74ALS561AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs

SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - SN74ALS561AN - 131260-SN74ALS561AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS561AN
131260-SN74ALS561AN
Logic - Logic - Counters, Dividers - SN74ALS561AN 131260-SN74ALS561AN
Manufacturer: Texas Instruments Win Source Part Number: 131260-SN74ALS561AN Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Down Reset: Asynchronous/Synchro nous Timing: Synchronous Count Rate: 30MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 20-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131260-SN74ALS561AN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Down
Reset: Asynchronous/Synchronous
Timing: Synchronous
Count Rate: 30MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 20-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS561AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS561AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS561AN
IC BINARY COUNTER 4-BIT 20DIP

IC BINARY COUNTER 4-BIT 20DIP

Supplier's Site
Counters, Dividers - SN74ALS561AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS561AN
Counters, Dividers SN74ALS561AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PDIP

Buy Now
Counters, Dividers - SN74ALS561AN - ODG (Origin Data Global)
Shenzhen, China
Counters, Dividers
SN74ALS561AN
Counters, Dividers SN74ALS561AN
IC COUNTER BIN 4BIT SYNCH 20-DIP

IC COUNTER BIN 4BIT SYNCH 20-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS561AN SN74ALS561AN-ND SN74ALS561AN 131260-SN74ALS561AN SN74ALS561AN SN74ALS561AN SN74ALS561AN
Product Name SN74ALS561A Synchronous 4-Bit Binary Counters With 3-State Outputs Counters, Dividers Logic - Logic - Counters, Dividers - SN74ALS561AN Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers
Output Characteristics 3-State 3-State
Counter Category Synchronous Synchronous Synchronous
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SOIC DIP; "20-DIP (0.300"", 7.62mm)" DIP; PDIP; PDIP20 DIP; PDIP; 20-PDIP DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300", 7.62mm)
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD4029B CMOS Presettable Up/Down Counter - CD4029BM96 - Texas Instruments
Specs
Features Presettable
Counter Direction Bidirectional
Supply Voltage 3V; 5V; 18
View Details
9 suppliers
CD74HC390 High Speed CMOS Logic Dual Decade Ripple Counters - CD74HC390M96 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC
View Details
6 suppliers
CD40192B CMOS Presettable BCD Up/Down Counter (Dual Clock with Reset) - CD40192BE - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Direction Bidirectional
View Details
7 suppliers