Texas Instruments SN74ALS232B 16 x 4 asynchronous FIFO memory SN74ALS232BDW

Description
16 x 4 asynchronous FIFO memory 16-SOIC 0 to 70
Request a Quote
Description
16 x 4 asynchronous FIFO memory 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS232B is a 16-word by 4-bit asynchronous first-in, first-out (FIFO) memory with 3-state outputs and data rates up to 40 MHz, featuring a fall-through time of 14 ns typical. It is available in a 16-pin plastic small-outline package (DW) and operates from 0°C to 70°C. Outputs are noninverting and at high impedance when output-enable (OE) is low. Status flags FULL and EMPTY monitor memory fill level, and reset (RST) clears internal pointers without affecting output data states.

Datasheet Summary
Powered by GS/AI

The SN74ALS232B is a 16-word by 4-bit asynchronous first-in, first-out (FIFO) memory with 3-state outputs and data rates up to 40 MHz, featuring a fall-through time of 14 ns typical. It is available in a 16-pin plastic small-outline package (DW) and operates from 0°C to 70°C. Outputs are noninverting and at high impedance when output-enable (OE) is low. Status flags FULL and EMPTY monitor memory fill level, and reset (RST) clears internal pointers without affecting output data states.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BDW - Texas Instruments
Dallas, TX, United States
SN74ALS232B 16 x 4 asynchronous FIFO memory
SN74ALS232BDW
SN74ALS232B 16 x 4 asynchronous FIFO memory SN74ALS232BDW
16 x 4 asynchronous FIFO memory 16-SOIC 0 to 70

16 x 4 asynchronous FIFO memory 16-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALS232BDW - 1253727-SN74ALS232BDW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALS232BDW
1253727-SN74ALS232BDW
Logic - Logic - FIFOs Memory - SN74ALS232BDW 1253727-SN74ALS232BDW
Manufacturer: Texas Instruments Win Source Part Number: 1253727-SN74ALS232BD W Series: 74ALS Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 40MHz Function: Asynchronous Memory Size: 64 (16 x 4) Access Time: 30ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: No Retransmit Capability: No FWFT Support: No Family Name: SN74ALS232B Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Maximum Supply Current: 125mA Alternative Parts (Cross-Reference): SN74ALS232BFNR; SN74ALS232BFN; SN74ALS232BN; Introduction Date: December 16, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1253727-SN74ALS232BDW
Series: 74ALS
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 64 (16 x 4)
Access Time: 30ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: No
Retransmit Capability: No
FWFT Support: No
Family Name: SN74ALS232B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Maximum Supply Current: 125mA
Alternative Parts (Cross-Reference): SN74ALS232BFNR; SN74ALS232BFN; SN74ALS232BN;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - 296-5038-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5038-5-ND
FIFOs Memory 296-5038-5-ND
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-SOIC

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-SOIC

Buy Now Datasheet
 - SN74ALS232BDW - Rochester Electronics
Newburyport, MA, United States
FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16

FIFO, 16X4, 30ns, Asynchronous, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALS232BDW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALS232BDW
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALS232BDW
IC FIFO ASYNC 16X4 30NS 16SOIC

IC FIFO ASYNC 16X4 30NS 16SOIC

Supplier's Site
FIFOs Memory - SN74ALS232BDW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALS232BDW
FIFOs Memory SN74ALS232BDW
Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-SOIC

Asynchronous FIFO 64 (16 x 4) Uni-Directional 40MHz 30ns 16-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALS232BDW 1253727-SN74ALS232BDW 296-5038-5-ND SN74ALS232BDW SN74ALS232BDW SN74ALS232BDW
Product Name SN74ALS232B 16 x 4 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ALS232BDW FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Package Type PDIP,SOIC SOIC SOIC; "16-SOIC (0.295"", 7.50mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.295\", 7.50mm Width)
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 30 ns 30 ns 30 ns 30 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7814 64 x 18 asynchronous FIFO memory - SN74ACT7814-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
Memory - Controllers - DP8421ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
View Details
2 suppliers
SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory - SN74V293PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers