Texas Instruments SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear SN74ALS193AN

Description
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear - SN74ALS193AN - Texas Instruments
Dallas, TX, United States
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear
SN74ALS193AN
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear SN74ALS193AN
4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70

4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear 16-PDIP 0 to 70

Buy Now Datasheet
Counters, Dividers - 296-14722-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-14722-5-ND
Counters, Dividers 296-14722-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN74ALS193AN - 1253726-SN74ALS193AN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74ALS193AN
1253726-SN74ALS193AN
Logic - Logic - Counters, Dividers - SN74ALS193AN 1253726-SN74ALS193AN
Manufacturer: Texas Instruments Win Source Part Number: 1253726-SN74ALS193AN Series: 74ALS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Binary Counter Operating Supply Voltage: 4.5 V ~ 5.5 V Number of Elements: 1 Number of Bits per Element: 4 Direction: Up, Down Reset: Asynchronous Timing: Synchronous Count Rate: 30MHz Family Name: SN74ALS193 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74ALS193ADR; SN74ALS193ANSRG4; SN74ALS193ANSG4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 1253726-SN74ALS193AN
Series: 74ALS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 1
Number of Bits per Element: 4
Direction: Up, Down
Reset: Asynchronous
Timing: Synchronous
Count Rate: 30MHz
Family Name: SN74ALS193
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74ALS193ADR; SN74ALS193ANSRG4; SN74ALS193ANSG4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
 - SN74ALS193AN - Rochester Electronics
Newburyport, MA, United States
SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear

SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS193AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS193AN
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS193AN
IC BINARY COUNTER 4-BIT 16DIP

IC BINARY COUNTER 4-BIT 16DIP

Supplier's Site
TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP - 815-SN74ALS193AN - Utmel Electronic Limited
Hong Kong, China
TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP
815-SN74ALS193AN
TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP 815-SN74ALS193AN
TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP

TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP

Supplier's Site
Counters, Dividers - SN74ALS193AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS193AN
Counters, Dividers SN74ALS193AN
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS193AN 296-14722-5-ND 1253726-SN74ALS193AN SN74ALS193AN SN74ALS193AN 815-SN74ALS193AN SN74ALS193AN
Product Name SN74ALS193A 4-Bit Synchronous Up/Down Binary Counters With Dual Clock and Clear Counters, Dividers Logic - Logic - Counters, Dividers - SN74ALS193AN Integrated Circuits (ICs) - Logic - Counters, Dividers TEXAS INSTRUMENTS SN74ALS193AN LOGIC, SYNC UP/DWN BNRY COUNTR, 16DIP Counters, Dividers
Counter Category Synchronous Synchronous; Asynchronous Synchronous; Synchronous / Asynchronous Synchronous
Counter Direction Bidirectional Bidirectional
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 5V; 5V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC DIP; "16-DIP (0.300"", 7.62mm)" DIP DIP; PDIP; PDIP16 DIP; 16-DIP (0.300, 7.62mm) DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ALS TTL; TTL
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS867A Synchronous 8-Bit Up/Down Binary Counters - SN74ALS867ADW - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
8 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BPWR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
CD74HC4017 High Speed CMOS Logic Decade Counter/Divider with 10 Decoded Outputs - CD74HC4017NSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers