Texas Instruments CD4516B-MIL CMOS Presettable Binary Up/Down Counter CD4516BF

Description
CMOS Presettable Binary Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Presettable Binary Up/Down Counter 16-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4516B-MIL CMOS Presettable Binary Up/Down Counter - CD4516BF - Texas Instruments
Dallas, TX, United States
CD4516B-MIL CMOS Presettable Binary Up/Down Counter
CD4516BF
CD4516B-MIL CMOS Presettable Binary Up/Down Counter CD4516BF
CMOS Presettable Binary Up/Down Counter 16-CDIP -55 to 125

CMOS Presettable Binary Up/Down Counter 16-CDIP -55 to 125

Buy Now Datasheet
 - CD4516BF - Rochester Electronics
Newburyport, MA, United States
Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Binary Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 4-Bit, Bidirectional, CMOS, CDIP16

Supplier's Site Datasheet
Logic - Logic - Counters, Dividers - CD4516BF - 1159829-CD4516BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD4516BF
1159829-CD4516BF
Logic - Logic - Counters, Dividers - CD4516BF 1159829-CD4516BF
Manufacturer: Texas Instruments Win Source Part Number: 1159829-CD4516BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159829-CD4516BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now
Counters, Dividers - CD4516BF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD4516BF
Counters, Dividers CD4516BF
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD4516BF CD4516BF 1159829-CD4516BF CD4516BF
Product Name CD4516B-MIL CMOS Presettable Binary Up/Down Counter Logic - Logic - Counters, Dividers - CD4516BF Counters, Dividers
Features Presettable
Counter Direction Bidirectional Bidirectional
Supply Voltage 3V; 18 1.8V; 3 V ~ 18 V
Package Type CDIP,DIESALE,WAFERSALE DIP; CDIP16 DIP; 16-CDIP (0.300\", 7.62mm)
Logic Family CD4000 CMOS
Unlock Full Specs
to access all available technical data

Similar Products

CD4521B CMOS 24-Stage Frequency Divider - CD4521BMT - Texas Instruments
Specs
Number of Stages (Bits) 7 bits
Clock Frequency 8 MHz
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
 - 4018BDM - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type DIP; CDIP16
View Details
3 suppliers
CD54AC161 Synchronous Presettable Binary Counters with Asynchronous Reset - CD54AC161F3A - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 1.5V; 5.5
View Details
3 suppliers
CD4020B-MIL CMOS 14-Stage Ripple-Carry Binary Counter/Divider - M38510/05653BEA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type CDIP,WAFERSALE
Logic Family CD4000
View Details
2 suppliers