Texas Instruments CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters CD74HC40103M

Description
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - CD74HC40103M - Texas Instruments
Dallas, TX, United States
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters
CD74HC40103M
CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters CD74HC40103M
High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125

High Speed CMOS Logic 8-Stage Synchronous Down Counters 16-SOIC -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-9201-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-9201-5-ND
Counters, Dividers 296-9201-5-ND
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now Datasheet
Logic - Logic - Counters, Dividers - CD74HC40103M - 1160257-CD74HC40103M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - CD74HC40103M
1160257-CD74HC40103M
Logic - Logic - Counters, Dividers - CD74HC40103M 1160257-CD74HC40103M
Manufacturer: Texas Instruments Win Source Part Number: 1160257-CD74HC40103M Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160257-CD74HC40103M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now
 - CD74HC40103M - Rochester Electronics
Newburyport, MA, United States
Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDSO16

Binary Counter, HC/UH Series, Synchronous, Positive Edge Triggered, 8-Bit, Down Direction, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC40103M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC40103M
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC40103M
IC BINARY COUNTER 8-BIT 16SOIC

IC BINARY COUNTER 8-BIT 16SOIC

Supplier's Site
Logic - Counters, Dividers - CD74HC40103M - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
CD74HC40103M
Logic - Counters, Dividers CD74HC40103M
IC 8-STAGE DOWN COUNTER 16-SOIC

IC 8-STAGE DOWN COUNTER 16-SOIC

Supplier's Site Datasheet
Counters, Dividers - CD74HC40103M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC40103M
Counters, Dividers CD74HC40103M
Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC

Buy Now
Logic, 74Hc, Down Counter, Soic16; Logic Family / Base Number Texas Instruments - 26AJ5533 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 74Hc, Down Counter, Soic16; Logic Family / Base Number Texas Instruments
26AJ5533
Logic, 74Hc, Down Counter, Soic16; Logic Family / Base Number Texas Instruments 26AJ5533
LOGIC, 74HC, DOWN COUNTER, SOIC16; Logic Family / Base Number:74HC103; Counter Type:Binary, Down; Clock Frequency:25MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

LOGIC, 74HC, DOWN COUNTER, SOIC16; Logic Family / Base Number:74HC103; Counter Type:Binary, Down; Clock Frequency:25MHz; Count Maximum:255; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC40103M 296-9201-5-ND 1160257-CD74HC40103M CD74HC40103M CD74HC40103M CD74HC40103M CD74HC40103M 26AJ5533
Product Name CD74HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters Counters, Dividers Logic - Logic - Counters, Dividers - CD74HC40103M Integrated Circuits (ICs) - Logic - Counters, Dividers Logic - Counters, Dividers Counters, Dividers Logic, 74Hc, Down Counter, Soic16; Logic Family / Base Number Texas Instruments
Counter Category Synchronous Synchronous; Asynchronous Synchronous Synchronous
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V 2V
Package Type PDIP,SO,SOIC,TSSOP SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HC CMOS
Number of Stages (Bits) 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC190 High Speed CMOS Logic Presettable Synchronous 4-Bit BCD Decade Up/Down Counter - CD54HC190F3A - Texas Instruments
Specs
Features Presettable
Counter Type BCD/Decade Counter
Counter Category Synchronous
View Details
3 suppliers
CD40161B CMOS Synchronous Programmable 4-Bit Binary Counter with Asynchronous Clear - CD40161BE - Texas Instruments
Specs
Features Programmable
Counter Category Synchronous; Asynchronous; Synchronous / Asynchronous
Supply Voltage 3V; 5V; 18
View Details
8 suppliers
CD4040B CMOS 12-Stage Ripple-Carry Binary Counter/Divider - CD4040BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family CD4000
View Details
10 suppliers
CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers