4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 934549-SN74ALS169BDR
Series: 74ALS
Operating Temperature Range: 0°C ~ 70°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74ALS169
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74ALS169BDRG4-ND, SN74ALS169BDRE4-ND, SN74ALS169BDRE4, -SN74ALS169BDRG4-NDR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC COUNTER BIN 4BIT U/D 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | SN74ALS169BDR | 934549-SN74ALS169BDR | 296-38224-2-ND | SN74ALS169BDR | SN74ALS169BDR | SN74ALS169BDR |
| Product Name | SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters | Logic - Logic - Counters, Dividers - SN74ALS169BDR | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers |
| Counter Category | Synchronous | Synchronous | Synchronous | |||
| Counter Direction | Bidirectional | Bidirectional | UP; DOWN | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SO,SOIC | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | ||
| Logic Family | ALS |