Texas Instruments SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters SN74ALS169BD

Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet
Description
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BD - Texas Instruments
Dallas, TX, United States
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters
SN74ALS169BD
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters SN74ALS169BD
4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

4-Bit Synchronous Up/Down Binary Counters 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - 1259022-SN74ALS169BD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Counters, Dividers
1259022-SN74ALS169BD
Integrated Circuits (ICs) - Logic - Counters, Dividers 1259022-SN74ALS169BD
Win Source Part Number: 1259022-SN74ALS169BD Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Series: 74ALS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive Edge Direction: Up, Down Timing: Synchronous Count Rate: 40 MHz Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74ALS169BDE4,TEXTI SSN74ALS169BD,SN74AL S169BDG4,SN74ALS169B DG4,SN74ALS169BDE4,2 96-33717-5,SN74ALS16 9BD,2156-SN74ALS169B D Base Product Number: 74ALS169

Win Source Part Number: 1259022-SN74ALS169BD
Category: Integrated Circuits (ICs)>Logic - Counters, Dividers
Series: 74ALS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up, Down
Timing: Synchronous
Count Rate: 40 MHz
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74ALS169BDE4,TEXTISSN74ALS169BD,SN74ALS169BDG4,SN74ALS169BDG4,SN74ALS169BDE4,296-33717-5,SN74ALS169BD,2156-SN74ALS169BD
Base Product Number: 74ALS169

Buy Now Datasheet
Counters, Dividers - 296-33717-5-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-33717-5-ND
Counters, Dividers 296-33717-5-ND
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now Datasheet
 - SN74ALS169BD - Rochester Electronics
Newburyport, MA, United States
SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters

SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters

Supplier's Site Datasheet
Counters, Dividers - SN74ALS169BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
SN74ALS169BD
Counters, Dividers SN74ALS169BD
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC

Buy Now
Logic - Counters, Dividers - SN74ALS169BD - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
SN74ALS169BD
Logic - Counters, Dividers SN74ALS169BD
IC COUNTER BIN 4BIT U/D 16-SOIC

IC COUNTER BIN 4BIT U/D 16-SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - SN74ALS169BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN74ALS169BD
Integrated Circuits (ICs) - Logic - Counters, Dividers SN74ALS169BD
IC BINARY COUNTER 4-BIT 16SOIC

IC BINARY COUNTER 4-BIT 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters Logic Counters
Product Number SN74ALS169BD 1259022-SN74ALS169BD 296-33717-5-ND SN74ALS169BD SN74ALS169BD SN74ALS169BD SN74ALS169BD
Product Name SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Counters, Dividers Logic - Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous Synchronous Synchronous Synchronous
Counter Direction Bidirectional Bidirectional UP; DOWN
Supply Voltage 5V; 5.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type PDIP,SO,SOIC SOIC SOIC; "16-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC16 SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT163 High Speed CMOS Logic 4-Bit Binary Counter with Synchronous Reset - CD74HCT163E - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SOIC
View Details
7 suppliers
SN54LS193 Synchronous 4-Bit Up/Down Counters (Dual Clock With Clear) - 76006012A - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.25
View Details
3 suppliers
Counters, Dividers - 74163DC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details