Texas Instruments SN54AS869 Synchronous 8-Bit Up/Down Counters SN54AS869JT

Description
Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
Request a Quote Datasheet
Description
Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AS869 Synchronous 8-Bit Up/Down Counters - SN54AS869JT - Texas Instruments
Dallas, TX, United States
SN54AS869 Synchronous 8-Bit Up/Down Counters
SN54AS869JT
SN54AS869 Synchronous 8-Bit Up/Down Counters SN54AS869JT
Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125

Synchronous 8-Bit Up/Down Counters 24-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Counters, Dividers - SN54AS869JT - 1252379-SN54AS869JT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN54AS869JT
1252379-SN54AS869JT
Logic - Logic - Counters, Dividers - SN54AS869JT 1252379-SN54AS869JT
Manufacturer: Texas Instruments Win Source Part Number: 1252379-SN54AS869JT Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1252379-SN54AS869JT
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
SN54AS869JT
Integrated Circuits (ICs) - Logic - Counters, Dividers SN54AS869JT
SYNCHRONOUS 8-BIT UP/DOWN COUNTE

SYNCHRONOUS 8-BIT UP/DOWN COUNTE

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Counters Logic Counters Logic Counters
Product Number SN54AS869JT 1252379-SN54AS869JT SN54AS869JT
Product Name SN54AS869 Synchronous 8-Bit Up/Down Counters Logic - Logic - Counters, Dividers - SN54AS869JT Integrated Circuits (ICs) - Logic - Counters, Dividers
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5.5
Package Type CDIP,CFP,LCCC
Logic Family AS
Unlock Full Specs
to access all available technical data

Similar Products

SN74ALS169B 4-Bit Synchronous Up/Down Binary Counters - SN74ALS169BDR - Texas Instruments
Specs
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.5
View Details
6 suppliers
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
SN74ALS163B Synchronous 4-Bit Binary Counters - SN74ALS163BN - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 5V; 5.5
Package Type PDIP,SO,SOIC,SSOP
View Details
6 suppliers