Synchronous Presettable Binary Counters with Synchronous Reset 16-SOIC -55 to 125
Binary Counter, ACT Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 866142-CD74ACT163M
Series: 74ACT
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74ACT163
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-4264-5, CD74ACT163MG4, CD74ACT163ME4, -CD74ACT163ME4-NDR, CD74ACT163MG4-ND, -CD74ACT163ME4, CD74ACT163ME4-ND, -296-4264-5, -CD74ACT163MG4-NDR, -296-4264-5-ND, -CD74ACT163M-NDR, -CD74ACT163MG4
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
IC BINARY COUNTER 4-BIT 16SOIC
IC 4-BIT SYNC BIN CNTR 16-SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74ACT163M | CD74ACT163M | 866142-CD74ACT163M | 296-4264-5-ND | CD74ACT163M | CD74ACT163M | CD74ACT163M |
| Product Name | CD74ACT163 Synchronous Presettable Binary Counters with Synchronous Reset | Logic - Logic - Counters, Dividers - CD74ACT163M | Counters, Dividers | Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Logic - Counters, Dividers | |
| Features | Presettable | ||||||
| Counter Category | Synchronous | Synchronous | Synchronous | Synchronous | |||
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | |||||
| Package Type | PDIP,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | ACT | CMOS |