The CD4022BPWR is a CMOS octal counter with eight decoded outputs in a 16-pin TSSOP package, operating from -55 to 125 °C with a Level-1-260C-UNLIM moisture sensitivity rating and RoHS-compliant NIPDAU finish.
CMOS Octal Counter with 8 Decoded Outputs 16-TSSOP -55 to 125
Ring Counter, 4000/14000/40000 Series, Synchronous, Positive Edge Triggered, 8-Bit, Up Direction, CMOS, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 915053-CD4022BPWR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4022
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-14257-1, CD4022BPWRG4-ND, -CD4022BPWR-NDR, -CD4022BPWRE4-NDR, 296-14257-1, 296-14257-2, -CD4022BPWRG4, CD4022BPWRE4, -CD4022BPWRE4, CD4022BPWRG4, 296-14257-6, -CD4022BPWRG4-NDR, CD4022BPWRE4-ND, -296-14257-1-ND, 296-14257-6-NDR
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
IC COUNTR/DIVIDR DECADE 16-TSSOP
IC BINARY COUNTER 4-BIT 16TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD4022BPWR | CD4022BPWR | 915053-CD4022BPWR | 296-14257-6-ND | CD4022BPWR | CD4022BPWR | CD4022BPWR |
| Product Name | CD4022B CMOS Octal Counter with 8 Decoded Outputs | Logic - Logic - Counters, Dividers - CD4022BPWR | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Supply Voltage | 3V; 5V; 18 | 1.8V; 3 V ~ 18 V | |||||
| Package Type | PDIP,SO,TSSOP | SOP; SSOP; TSSOP16 | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Logic Family | CD4000 | CMOS | |||||
| Number of Stages (Bits) | 10 bits | ||||||
| Operating Current | 0.0300 mA |