High Speed CMOS Logic Dual 4-Stage Binary Counter 14-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
Binary Counter, HCT Series, Asynchronous, Negative Edge Triggered, 4-Bit, Up Direction, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 771411-CD74HCT393MT
Series: 74HCT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Binary Counter
Operating Supply Voltage: 4.5 V ~ 5.5 V
Number of Elements: 2
Number of Bits per Element: 4
Direction: Up
Reset: Asynchronous
Count Rate: 27MHz
Family Name: CD74HCT393
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74HCT393D; 74HCT393D/C4J; 74HCT393D,652; 74HCT393D-Q100J;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC BINARY COUNTR DL 4BIT 14SOIC
Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-SOIC
IC COUNTER BIN DUAL 4-STG 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HCT393MT | 296-28590-2-ND | CD74HCT393MT | 771411-CD74HCT393MT | CD74HCT393MT | CD74HCT393MT | CD74HCT393MT |
| Product Name | CD74HCT393 High Speed CMOS Logic Dual 4-Stage Binary Counter | Counters, Dividers | Logic - Logic - Counters, Dividers - CD74HCT393MT | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | |
| Supply Voltage | 5V; 5.5 | 4.5 V ~ 5.5 V | 4.5 V ~ 5.5 V | ||||
| Package Type | PDIP,SOIC | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | SOIC | SOIC | SOIC; 14-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HCT | CMOS | |||||
| Number of Stages (Bits) | 4 bits | ||||||
| Operating Current | 0.0800 mA |