Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123APWR

Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123APWR
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123APWR
Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-TSSOP -40 to 85

Buy Now Datasheet
Multivibrators - 296-4651-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4651-1-ND
Multivibrators 296-4651-1-ND
Monostable Multivibrator 5.3ns 16-TSSOP

Monostable Multivibrator 5.3ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-4651-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4651-6-ND
Multivibrators 296-4651-6-ND
Monostable Multivibrator 5.3ns 16-TSSOP

Monostable Multivibrator 5.3ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-4651-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4651-2-ND
Multivibrators 296-4651-2-ND
Monostable Multivibrator 5.3ns 16-TSSOP

Monostable Multivibrator 5.3ns 16-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHCT123APWR - 1253588-SN74AHCT123APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHCT123APWR
1253588-SN74AHCT123APWR
Logic - Logic - Multivibrators - SN74AHCT123APWR 1253588-SN74AHCT123APWR
Manufacturer: Texas Instruments Win Source Part Number: 1253588-SN74AHCT123A PWR Packaging: Reel Mounting Style: SMD Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 5.3ns Categories: Integrated Circuits Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: 74AHCT123 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253588-SN74AHCT123APWR
Packaging: Reel
Mounting Style: SMD
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 5.3ns
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: 74AHCT123
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Multivibrators - SN74AHCT123APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123APWR
Multivibrators SN74AHCT123APWR
Monostable Multivibrator 5.3 ns 16-TSSOP

Monostable Multivibrator 5.3 ns 16-TSSOP

Buy Now
Multivibrators - SN74AHCT123APWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74AHCT123APWR
Multivibrators SN74AHCT123APWR
IC MULTIVIBRATOR 5.3NS 16TSSOP

IC MULTIVIBRATOR 5.3NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123APWR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123APWR
IC MULTIVIBRATOR 5.3NS 16TSSOP

IC MULTIVIBRATOR 5.3NS 16TSSOP

Supplier's Site
Logic - Multivibrators - SN74AHCT123APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123APWR
Logic - Multivibrators SN74AHCT123APWR
IC MULTIVIBRATOR 5.3NS 16TSSOP

IC MULTIVIBRATOR 5.3NS 16TSSOP

Supplier's Site Datasheet
Multivibrator, Dual, Monostable, Tssop; Logic Family / Base Number Texas Instruments - 40AH5382 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Dual, Monostable, Tssop; Logic Family / Base Number Texas Instruments
40AH5382
Multivibrator, Dual, Monostable, Tssop; Logic Family / Base Number Texas Instruments 40AH5382
MULTIVIBRATOR, DUAL, MONOSTABLE, TSSOP; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

MULTIVIBRATOR, DUAL, MONOSTABLE, TSSOP; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123APWR 296-4651-1-ND 1253588-SN74AHCT123APWR SN74AHCT123APWR SN74AHCT123APWR SN74AHCT123APWR SN74AHCT123APWR 40AH5382
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74AHCT123APWR Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrator, Dual, Monostable, Tssop; Logic Family / Base Number Texas Instruments
Type Retriggerable Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V 5.5V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP Other; TSSOP
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
SN54LS123 Retriggerable Monostable Multivibrators - JM38510/31401B2A - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
3 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHC123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
4 suppliers