Texas Instruments SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs 7604201FA

Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125
Request a Quote Datasheet
Description
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 7604201FA - Texas Instruments
Dallas, TX, United States
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs
7604201FA
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs 7604201FA
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125

Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CFP -55 to 125

Buy Now Datasheet
Multivibrators - 7604201FA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
7604201FA
Multivibrators 7604201FA
Monostable Multivibrator 50 ns 16-CFP

Monostable Multivibrator 50 ns 16-CFP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
7604201FA
Integrated Circuits (ICs) - Logic - Multivibrators 7604201FA
DUAL MONOSTABLE MULTIVIBRATORS W

DUAL MONOSTABLE MULTIVIBRATORS W

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number 7604201FA 7604201FA 7604201FA
Product Name SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 4.75 4.5 V ~ 5.5 V
Package Type Other; CDIP,CFP,LCCC Other; 16-CFlatpack
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BM96 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Multivibrators - 296-CD14538BE-NG-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type DIP; Other; "16-DIP (0.300"", 7.62mm)"
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123APWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
8 suppliers
Multivibrators - 96L02PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.75 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details