The SN54AHC123A is a dual retriggerable monostable multivibrator with a 16-pin CDIP package, operating over a temperature range of -55°C to 125°C and supported by Schmitt-trigger inputs for slow transition rates and glitch-free power-up reset. It operates from a 2V to 5.5V supply, features overriding clear for pulse termination, and meets latch-up performance exceeding 100mA per JESD78, Class II. The device is available in a ceramic DIP package with a body size of 19.3mm × 6.35mm and is designed for edge-triggered pulse generation with retriggerable operation.
DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS 16-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Monostable Multivibrators |
| Product Number | 5962-9860801QEA |
| Product Name | SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS |
| Type | Retriggerable |
| Supply Voltage | 3.3V; 5V; 2 |
| Package Type | Other; CDIP,CFP,LCCC |
| Logic Family | AHC |