Texas Instruments SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123AN

Description
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123AN - Texas Instruments
Dallas, TX, United States
SN74AHCT123A Dual Retriggerable Monostable Multivibrators
SN74AHCT123AN
SN74AHCT123A Dual Retriggerable Monostable Multivibrators SN74AHCT123AN
Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85

Dual Retriggerable Monostable Multivibrators 16-PDIP -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1094846-SN74AHCT123AN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1094846-SN74AHCT123AN
Integrated Circuits (ICs) - Logic - Multivibrators 1094846-SN74AHCT123AN
Win Source Part Number: 1094846-SN74AHCT123A N Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74AHCT Package: Tube Standard Package: 25 Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 5.3 ns Voltage - Supply: 4.5 V ~ 5.5 V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SN74AHC123AN; CD74HCT123E; CD74HCT423E; MC14541BCPGSN74AHCT1 23AN .; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74AHCT123ANE4-ND,S N74AHCT123ANG4,SN74A HCT123ANE4,SN74AHCT1 23ANG4-ND,SN74AHCT12 3AN-ND,296-41620-5,2 156-SN74AHCT123AN,TE XTISSN74AHCT123AN Base Product Number: 74AHCT123

Win Source Part Number: 1094846-SN74AHCT123AN
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74AHCT
Package: Tube
Standard Package: 25
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 5.3 ns
Voltage - Supply: 4.5 V ~ 5.5 V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74AHC123AN; CD74HCT123E; CD74HCT423E; MC14541BCPGSN74AHCT123AN .;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74AHCT123ANE4-ND,SN74AHCT123ANG4,SN74AHCT123ANE4,SN74AHCT123ANG4-ND,SN74AHCT123AN-ND,296-41620-5,2156-SN74AHCT123AN,TEXTISSN74AHCT123AN
Base Product Number: 74AHCT123

Buy Now Datasheet
Multivibrators - 296-41620-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-41620-5-ND
Multivibrators 296-41620-5-ND
Monostable Multivibrator 5.3ns 16-PDIP

Monostable Multivibrator 5.3ns 16-PDIP

Buy Now Datasheet
Logic, Multivibrator, Dual, 16Dip; Logic Family / Base Number Texas Instruments - 26AJ9132 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Multivibrator, Dual, 16Dip; Logic Family / Base Number Texas Instruments
26AJ9132
Logic, Multivibrator, Dual, 16Dip; Logic Family / Base Number Texas Instruments 26AJ9132
LOGIC, MULTIVIBRATOR, DUAL, 16DIP; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

LOGIC, MULTIVIBRATOR, DUAL, 16DIP; Logic Family / Base Number:74AHCT123; Multivibrator Type:Retriggerable Monostable; Output Current:8mA; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74AHCT123AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHCT123AN
Multivibrators SN74AHCT123AN
Monostable Multivibrator 5.3 ns 16-PDIP

Monostable Multivibrator 5.3 ns 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHCT123AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHCT123AN
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHCT123AN
IC MULTIVIBRATOR 5.3NS 16DIP

IC MULTIVIBRATOR 5.3NS 16DIP

Supplier's Site
Logic - Multivibrators - SN74AHCT123AN - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHCT123AN
Logic - Multivibrators SN74AHCT123AN
IC MULTIVIBRATOR 5.3NS 16DIP

IC MULTIVIBRATOR 5.3NS 16DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHCT123AN 1094846-SN74AHCT123AN 296-41620-5-ND 26AJ9132 SN74AHCT123AN SN74AHCT123AN SN74AHCT123AN
Product Name SN74AHCT123A Dual Retriggerable Monostable Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic, Multivibrator, Dual, 16Dip; Logic Family / Base Number Texas Instruments Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 5V; 2 4.5 V ~ 5.5 V 5.5V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP DIP DIP; Other; "16-DIP (0.300"", 7.62mm)" Other; DIP DIP; Other; 16-DIP (0.300\", 7.62mm)
Logic Family AHCT
Propagation Delay 17 ns
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - SN74LS423NS - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - SNJ54221J - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP
Logic Family TTL; TTL
View Details
2 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
CD4098B CMOS Dual Monostable Multivibrator - CD4098BM96G4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
5 suppliers