Texas Instruments CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BPWR

Description
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BPWR - Texas Instruments
Dallas, TX, United States
CD4047B CMOS Low-Power Monostable/Astable Multivibrator
CD4047BPWR
CD4047B CMOS Low-Power Monostable/Astable Multivibrator CD4047BPWR
CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125

CMOS Low-Power Monostable/Astable Multivibrator 14-TSSOP -55 to 125

Buy Now Datasheet
Multivibrators - 296-13642-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13642-1-ND
Multivibrators 296-13642-1-ND
Monostable Multivibrator 80ns 14-TSSOP

Monostable Multivibrator 80ns 14-TSSOP

Buy Now Datasheet
Multivibrators - 296-13642-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13642-6-ND
Multivibrators 296-13642-6-ND
Monostable Multivibrator 80ns 14-TSSOP

Monostable Multivibrator 80ns 14-TSSOP

Buy Now Datasheet
Multivibrators - 296-13642-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-13642-2-ND
Multivibrators 296-13642-2-ND
Monostable Multivibrator 80ns 14-TSSOP

Monostable Multivibrator 80ns 14-TSSOP

Buy Now Datasheet
Logic - Logic - Multivibrators - CD4047BPWR - 129703-CD4047BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD4047BPWR
129703-CD4047BPWR
Logic - Logic - Multivibrators - CD4047BPWR 129703-CD4047BPWR
Manufacturer: Texas Instruments Win Source Part Number: 129703-CD4047BPWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Astable, Monostable Schmitt Trigger Input: No Current - Output High, Low: 6.8mA, 6.8mA Independent Circuits: 1 Propagation Delay: 80ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 129703-CD4047BPWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Astable, Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 6.8mA, 6.8mA
Independent Circuits: 1
Propagation Delay: 80ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Logic ICs >> Monostable Multivibrators - CD4047BPWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Monostable Multivibrators
CD4047BPWR
Logic ICs >> Monostable Multivibrators CD4047BPWR
80ns 3V~18V TSSOP-14 Monostable Multivibrators ROHS

80ns 3V~18V TSSOP-14 Monostable Multivibrators ROHS

Supplier's Site Datasheet
Multivibrators - CD4047BPWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD4047BPWR
Multivibrators CD4047BPWR
IC MULTIVIBRATOR 80NS 14TSSOP

IC MULTIVIBRATOR 80NS 14TSSOP

Supplier's Site Datasheet
Multivibrators - CD4047BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD4047BPWR
Multivibrators CD4047BPWR
Monostable Multivibrator 80 ns 14-TSSOP

Monostable Multivibrator 80 ns 14-TSSOP

Buy Now
Logic - Multivibrators - CD4047BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD4047BPWR
Logic - Multivibrators CD4047BPWR
IC MULTIVIBRATOR 80NS 14TSSOP

IC MULTIVIBRATOR 80NS 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD4047BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD4047BPWR
Integrated Circuits (ICs) - Logic - Multivibrators CD4047BPWR
IC MULTIVIBRATOR 80NS 14TSSOP

IC MULTIVIBRATOR 80NS 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD4047BPWR 296-13642-1-ND 129703-CD4047BPWR CD4047BPWR CD4047BPWR CD4047BPWR CD4047BPWR CD4047BPWR
Product Name CD4047B CMOS Low-Power Monostable/Astable Multivibrator Multivibrators Logic - Logic - Multivibrators - CD4047BPWR Logic ICs >> Monostable Multivibrators Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 3V; 10 3 V ~ 18 V 3V~18V 3 V ~ 18 V 1.8V; 3 V ~ 18 V
Package Type Other; PDIP,SO,SOIC,TSSOP TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP SSOP; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width) SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP
Logic Family CD4000
Propagation Delay 450 ns 80 ns 80 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Multivibrators - 9602PCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AJ - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers