SN74LS422D -- INTEGRATED CIRCUITS (ICS) - LOGIC - MULTIVIBRATORS
Texas Instruments
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS422D
Description
IC MULTIVIBRATOR
-
Shenzhen Shengyu Electronics Technology Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC MULTIVIBRATOR
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LS422D
Supplier's Site
Technical Specifications
|
Product Category
|
Monostable Multivibrators |
Monostable Multivibrators |
|
Product Number
|
SN74LS422D |
SN74LS422D |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Multivibrators |
Multivibrators |
Unlock Full Specs
to access all available technical data
Similar Products
Type
Retriggerable
Supply Voltage
4.5
Package Type
Other; CDIP,CFP,LCCC
View Details
2 suppliers
Package Type
SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
4 suppliers
Lansdale Semiconductor, Inc.
Supply Voltage
8 V
Package Type
Other (optional feature); Lead Can / Flat Pack
Number of units in IC
1
View Details