Texas Instruments SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator SN74AHC123AMDREPG4

Description
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator - SN74AHC123AMDREPG4 - Texas Instruments
Dallas, TX, United States
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator
SN74AHC123AMDREPG4
SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator SN74AHC123AMDREPG4
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125

Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257203-SN74AHC123AMDREPG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257203-SN74AHC123AMDREPG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257203-SN74AHC123AMDREPG4
Win Source Part Number: 1257203-SN74AHC123AM DREPG4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74AHC Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74AHC123

Win Source Part Number: 1257203-SN74AHC123AMDREPG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74AHC
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74AHC123

Buy Now Datasheet
Multivibrators - SN74AHC123AMDREPG4-ND - DigiKey
Thief River Falls, MN, United States
Monostable Multivibrator 7.5ns 16-SOIC

Monostable Multivibrator 7.5ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123AMDREPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123AMDREPG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123AMDREPG4
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site
Logic - Multivibrators - SN74AHC123AMDREPG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123AMDREPG4
Logic - Multivibrators SN74AHC123AMDREPG4
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site Datasheet
Multivibrators - SN74AHC123AMDREPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123AMDREPG4
Multivibrators SN74AHC123AMDREPG4
Monostable Multivibrator 7.5 ns 16-SOIC

Monostable Multivibrator 7.5 ns 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123AMDREPG4 1257203-SN74AHC123AMDREPG4 SN74AHC123AMDREPG4-ND SN74AHC123AMDREPG4 SN74AHC123AMDREPG4 SN74AHC123AMDREPG4
Product Name SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SOIC SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family AHC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4538-Q1 Automotive Catalog High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538QPWRG4Q1 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; SOIC,TSSOP
View Details
7 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538M - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
8 suppliers