Texas Instruments SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADRG4

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV123A Dual Retriggerable Monostable Multivibrators - SN74LV123ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LV123A Dual Retriggerable Monostable Multivibrators
SN74LV123ADRG4
SN74LV123A Dual Retriggerable Monostable Multivibrators SN74LV123ADRG4
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 125

Buy Now Datasheet
Multivibrators - 296-31862-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31862-1-ND
Multivibrators 296-31862-1-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31862-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31862-6-ND
Multivibrators 296-31862-6-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-31862-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-31862-2-ND
Multivibrators 296-31862-2-ND
Monostable Multivibrator 13ns 16-SOIC

Monostable Multivibrator 13ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1257184-SN74LV123ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1257184-SN74LV123ADRG4
Integrated Circuits (ICs) - Logic - Multivibrators 1257184-SN74LV123ADRG4
Win Source Part Number: 1257184-SN74LV123ADR G4 Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74LV Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Propagation Delay: 13 ns Voltage - Supply: 2 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-31862-6,SN74LV12 3ADRG4,296-31862-2,2 96-31862-1 Base Product Number: 74LV123

Win Source Part Number: 1257184-SN74LV123ADRG4
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74LV
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Propagation Delay: 13 ns
Voltage - Supply: 2 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-31862-6,SN74LV123ADRG4,296-31862-2,296-31862-1
Base Product Number: 74LV123

Buy Now Datasheet
Multivibrators - SN74LV123ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74LV123ADRG4
Multivibrators SN74LV123ADRG4
Monostable Multivibrator 13 ns 16-SOIC

Monostable Multivibrator 13 ns 16-SOIC

Buy Now
Logic - Multivibrators - SN74LV123ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74LV123ADRG4
Logic - Multivibrators SN74LV123ADRG4
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74LV123ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74LV123ADRG4
Integrated Circuits (ICs) - Logic - Multivibrators SN74LV123ADRG4
IC MULTIVIBRATOR 13NS 16SOIC

IC MULTIVIBRATOR 13NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74LV123ADRG4 296-31862-1-ND 1257184-SN74LV123ADRG4 SN74LV123ADRG4 SN74LV123ADRG4 SN74LV123ADRG4
Product Name SN74LV123A Dual Retriggerable Monostable Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 2.5V; 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP,VQFN SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
Logic Family LV-A
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - SN74LS123N-P2 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APW - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122N - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
8 suppliers
CD74HC221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HC221PWG4 - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP,WAFERSALE
Logic Family HC
View Details