Texas Instruments CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221M

Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M - Texas Instruments
Dallas, TX, United States
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset
CD74HCT221M
CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset CD74HCT221M
High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

High Speed CMOS Logic Dual Monostable Multivibrators with Reset 16-SOIC -55 to 125

Buy Now Datasheet
Multivibrators - 296-26023-5-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-26023-5-ND
Multivibrators 296-26023-5-ND
Monostable Multivibrator 18ns 16-SOIC

Monostable Multivibrator 18ns 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - 1040415-CD74HCT221M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Multivibrators
1040415-CD74HCT221M
Integrated Circuits (ICs) - Logic - Multivibrators 1040415-CD74HCT221M
Win Source Part Number: 1040415-CD74HCT221M Category: Integrated Circuits (ICs)>Logic - Multivibrators Series: 74HCT Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 4mA, 4mA Independent Circuits: 2 Propagation Delay: 18 ns Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): CD74HCT123M; CD74HCT423M96; CD74HCT123M96CD74HCT 221M.; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD74HCT221M-ND,296-2 6023-5,CD74HCT221ME4 -ND,CD74HCT221ME4 Base Product Number: 74HCT221

Win Source Part Number: 1040415-CD74HCT221M
Category: Integrated Circuits (ICs)>Logic - Multivibrators
Series: 74HCT
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 4mA, 4mA
Independent Circuits: 2
Propagation Delay: 18 ns
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): CD74HCT123M; CD74HCT423M96; CD74HCT123M96CD74HCT221M.;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD74HCT221M-ND,296-26023-5,CD74HCT221ME4-ND,CD74HCT221ME4
Base Product Number: 74HCT221

Buy Now Datasheet
Multivibrators - CD74HCT221M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HCT221M
Multivibrators CD74HCT221M
Monostable Multivibrator 18 ns 16-SOIC

Monostable Multivibrator 18 ns 16-SOIC

Buy Now
Logic - Multivibrators - CD74HCT221M - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HCT221M
Logic - Multivibrators CD74HCT221M
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HCT221M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HCT221M
Integrated Circuits (ICs) - Logic - Multivibrators CD74HCT221M
IC MULTIVIBRATOR 18NS 16SOIC

IC MULTIVIBRATOR 18NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HCT221M 296-26023-5-ND 1040415-CD74HCT221M CD74HCT221M CD74HCT221M CD74HCT221M
Product Name CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Supply Voltage 5V; 4.5 4.5 V ~ 5.5 V 4.5 V ~ 5.5 V
Package Type Other; PDIP,SOIC SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family HCT
Propagation Delay 43 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AHCT123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - SNJ54AHCT123AW - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 4.5
Package Type Other; CDIP,CFP,LCCC
View Details
2 suppliers
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123MT - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
SN74AHCT123A Dual Retriggerable Monostable Multivibrators - SN74AHCT123ADR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
7 suppliers