The SN74AHC123AMDREP is a dual retriggerable monostable multivibrator in a 16-pin SOIC package, designed for operation from 2 V to 5.5 V. It features Schmitt-trigger inputs for glitch-free triggering with slow transition rates, and outputs that are glitch-free during power-up. The device supports extended temperature operation from -55°C to 125°C, with latch-up performance exceeding 100 mA per JESD78, Class II, and ESD protection exceeding 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Pulse duration is controlled via external resistor and capacitor components, and the output can be overridden by the clear input. The package measures 6.5 mm in thickness, 10.3 mm in pitch, and 16.4 mm in width, with a moisture sensitivity level of 1 and a peak reflow temperature of 260°C.
Enhanced Product Dual Retriggerable Monostable Multivibrator 16-SOIC -55 to 125
Monostable Multivibrator 7.5ns 16-SOIC
Monostable Multivibrator 7.5ns 16-SOIC
Monostable Multivibrator 7.5ns 16-SOIC
IC MULTIVIBRATOR 7.5NS 16SOIC
Monostable Multivibrator 7.5 ns 16-SOIC
IC MULTIVIBRATOR 7.5NS 16SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74AHC123AMDREP | 296-SN74AHC123AMDREPTR-ND | SN74AHC123AMDREP | SN74AHC123AMDREP | SN74AHC123AMDREP |
| Product Name | SN74AHC123A-EP Enhanced Product Dual Retriggerable Monostable Multivibrator | Multivibrators | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators |
| Type | Retriggerable | Non-Retriggerable | |||
| Supply Voltage | 3.3V; 5V; 2 | 2 V ~ 5.5 V | |||
| Package Type | Other; SOIC | SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | AHC |