Texas Instruments SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADR

Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADR - Texas Instruments
Dallas, TX, United States
SN74AHC123A Dual Retriggerable Monostable Multivibrators
SN74AHC123ADR
SN74AHC123A Dual Retriggerable Monostable Multivibrators SN74AHC123ADR
Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Dual Retriggerable Monostable Multivibrators 16-SOIC -40 to 85

Buy Now Datasheet
Multivibrators - 296-4527-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4527-2-ND
Multivibrators 296-4527-2-ND
Monostable Multivibrator 7.5ns 16-SOIC

Monostable Multivibrator 7.5ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-4527-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4527-1-ND
Multivibrators 296-4527-1-ND
Monostable Multivibrator 7.5ns 16-SOIC

Monostable Multivibrator 7.5ns 16-SOIC

Buy Now Datasheet
Multivibrators - 296-4527-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-4527-6-ND
Multivibrators 296-4527-6-ND
Monostable Multivibrator 7.5ns 16-SOIC

Monostable Multivibrator 7.5ns 16-SOIC

Buy Now Datasheet
Logic - Logic - Multivibrators - SN74AHC123ADR - 1007432-SN74AHC123ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - SN74AHC123ADR
1007432-SN74AHC123ADR
Logic - Logic - Multivibrators - SN74AHC123ADR 1007432-SN74AHC123ADR
Manufacturer: Texas Instruments Win Source Part Number: 1007432-SN74AHC123AD R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: Yes Current - Output High, Low: 8mA, 8mA Independent Circuits: 2 Propagation Delay: 7.5ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1007432-SN74AHC123ADR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: Yes
Current - Output High, Low: 8mA, 8mA
Independent Circuits: 2
Propagation Delay: 7.5ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multivibrators - SN74AHC123ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
SN74AHC123ADR
Multivibrators SN74AHC123ADR
Monostable Multivibrator 7.5 ns 16-SOIC

Monostable Multivibrator 7.5 ns 16-SOIC

Buy Now Datasheet
Multivibrator, Monostable, Soic-16; Logic Family / Base Number Texas Instruments - 54AH1466 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Soic-16; Logic Family / Base Number Texas Instruments
54AH1466
Multivibrator, Monostable, Soic-16; Logic Family / Base Number Texas Instruments 54AH1466
MULTIVIBRATOR, MONOSTABLE, SOIC-16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, SOIC-16; Logic Family / Base Number:74AHC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - SN74AHC123ADR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
SN74AHC123ADR
Multivibrators SN74AHC123ADR
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site Datasheet
Logic - Multivibrators - SN74AHC123ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
SN74AHC123ADR
Logic - Multivibrators SN74AHC123ADR
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - SN74AHC123ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
SN74AHC123ADR
Integrated Circuits (ICs) - Logic - Multivibrators SN74AHC123ADR
IC MULTIVIBRATOR 7.5NS 16SOIC

IC MULTIVIBRATOR 7.5NS 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number SN74AHC123ADR 296-4527-2-ND 1007432-SN74AHC123ADR SN74AHC123ADR 54AH1466 SN74AHC123ADR SN74AHC123ADR SN74AHC123ADR
Product Name SN74AHC123A Dual Retriggerable Monostable Multivibrators Multivibrators Logic - Logic - Multivibrators - SN74AHC123ADR Multivibrators Multivibrator, Monostable, Soic-16; Logic Family / Base Number Texas Instruments Multivibrators Logic - Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 5.5 V 2 V ~ 5.5 V 5.5V 2 V ~ 5.5 V
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154\", 3.90mm Width) Other; SOIC SOIC; Other; 16-SOIC (0.154", 3.90mm Width) SOIC
Logic Family AHC
Propagation Delay 17 to 29.5 ns 7.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT221 High Speed CMOS Logic Dual Monostable Multivibrators with Reset - CD74HCT221M - Texas Instruments
Specs
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
Logic Family HCT
View Details
6 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122DRE4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers
CD74HC4538 High Speed CMOS Logic Dual Retriggerable Precision Monostable Multivibrators - CD74HC4538PWR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SO,SOIC,TSSOP
View Details
9 suppliers
CD54HCT123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Resets - 5962-8970001EA - Texas Instruments
Specs
Type Retriggerable
Package Type Other; CDIP,WAFERSALE
Logic Family HCT
View Details
3 suppliers