Texas Instruments SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-25DL

Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7803 512 x 18 synchronous FIFO memory
SN74ACT7803-25DL
SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-25DL
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7803-25DL - 1253366-SN74ACT7803-25DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7803-25DL
1253366-SN74ACT7803-25DL
Logic - Logic - FIFOs Memory - SN74ACT7803-25DL 1253366-SN74ACT7803-25DL
Manufacturer: Texas Instruments Win Source Part Number: 1253366-SN74ACT7803- 25DL Packaging: Tube Mounting Style: SMD Data Rate: 40MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 15ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74ACT7803 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1253366-SN74ACT7803-25DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 40MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 15ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74ACT7803
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
FIFOs Memory - 296-4451-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4451-5-ND
FIFOs Memory 296-4451-5-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
FIFOs Memory - SN74ACT7803-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7803-25DL
FIFOs Memory SN74ACT7803-25DL
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7803-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7803-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7803-25DL
IC FIFO SYNC 512X18 15NS 56SSOP

IC FIFO SYNC 512X18 15NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7803-25DL 1253366-SN74ACT7803-25DL 296-4451-5-ND SN74ACT7803-25DL SN74ACT7803-25DL
Product Name SN74ACT7803 512 x 18 synchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7803-25DL FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293 65536 x 18 Synchronous FIFO Memory - SN74V293-10PZA - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
6 suppliers
SN74V3640 1024 x 36 Synchronous FIFO Memory - SN74V3640-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
Integrated Circuits (ICs) - Memory - Memory - 27C512AE200/883C - Acme Chip Technology Co., Limited
Specs
Memory Category EPROM; Non-Volatile
Density 512 kbits
Package Type 200 ns
View Details
2 suppliers
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details