Texas Instruments SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-10PZA

Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V263 is a 8192 × 18, 3.3-V CMOS first-in, first-out (FIFO) memory with independent read and write clocks, supporting ×9 and ×18 bus sizing, and offering first-word fall-through or standard timing modes. It is available in an 80-pin thin quad flat pack (TQFP) package and operates with a 6-ns read/write cycle time at up to 166 MHz. The device features programmable almost-empty and almost-full flags, zero-latency retransmit, master and partial reset, and 5-V-tolerant inputs. Output enable provides three-state control, and it interfaces directly with C6x DSPs.

Datasheet Summary
Powered by GS/AI

The SN74V263 is a 8192 × 18, 3.3-V CMOS first-in, first-out (FIFO) memory with independent read and write clocks, supporting ×9 and ×18 bus sizing, and offering first-word fall-through or standard timing modes. It is available in an 80-pin thin quad flat pack (TQFP) package and operates with a 6-ns read/write cycle time at up to 166 MHz. The device features programmable almost-empty and almost-full flags, zero-latency retransmit, master and partial reset, and 5-V-tolerant inputs. Output enable provides three-state control, and it interfaces directly with C6x DSPs.

Suppliers

Company
Product
Description
Supplier Links
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-10PZA - Texas Instruments
Dallas, TX, United States
SN74V263 8192 x 18 Synchronous FIFO Memory
SN74V263-10PZA
SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-10PZA
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12477-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12477-ND
FIFOs Memory 296-12477-ND
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V263-10PZA - 065680-SN74V263-10PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V263-10PZA
065680-SN74V263-10PZA
Logic - Logic - FIFOs Memory - SN74V263-10PZA 065680-SN74V263-10PZA
Manufacturer: Texas Instruments Win Source Part Number: 065680-SN74V263-10PZ A Packaging: Tray Mounting: SMD (SMT) Data Rate: 100MHz Memory Size: 144K (8K x 18)(16K x 9) Access Time: 6.5ns Current - Supply (Max): 35mA Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 80-LQFP (14x14) Purpose: Synchronous Supply Voltage - Operating: 3.15 V to 3.45 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065680-SN74V263-10PZA
Packaging: Tray
Mounting: SMD (SMT)
Data Rate: 100MHz
Memory Size: 144K (8K x 18)(16K x 9)
Access Time: 6.5ns
Current - Supply (Max): 35mA
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-LQFP (14x14)
Purpose: Synchronous
Supply Voltage - Operating: 3.15 V to 3.45 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V263-10PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V263-10PZA
FIFOs Memory SN74V263-10PZA
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V263-10PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V263-10PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V263-10PZA
IC FIFO SYNC 16KX9 6.5NS 80LQFP

IC FIFO SYNC 16KX9 6.5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V263-10PZA 296-12477-ND 065680-SN74V263-10PZA SN74V263-10PZA SN74V263-10PZA
Product Name SN74V263 8192 x 18 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V263-10PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP; 80-LQFP (14x14) QFP; 80-LQFP QFP
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
 - LP3913SQ-AU/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
 - LP3913SQ-AD/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type HVQFN48
View Details
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers