Texas Instruments SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-25DL

Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7806 256 x 18 asynchronous FIFO memory
SN74ACT7806-25DL
SN74ACT7806 256 x 18 asynchronous FIFO memory SN74ACT7806-25DL
256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

256 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - SN74ACT7806-25DL-ND - DigiKey
Thief River Falls, MN, United States
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258851-SN74ACT7806-25DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258851-SN74ACT7806-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258851-SN74ACT7806-25DL
Win Source Part Number: 1258851-SN74ACT7806- 25DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 40MHz Function: Asynchronous Memory Size: 4.5K (256 x 18) Access Time: 18ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74ACT7806-25D L-TI,TEXTISSN74ACT78 06-25DL Base Product Number: 74ACT7806 Product Status: Obsolete

Win Source Part Number: 1258851-SN74ACT7806-25DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Asynchronous
Memory Size: 4.5K (256 x 18)
Access Time: 18ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74ACT7806-25DL-TI,TEXTISSN74ACT7806-25DL
Base Product Number: 74ACT7806
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7806-25DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7806-25DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7806-25DL
IC FIFO ASYNC 256X18 56SSOP

IC FIFO ASYNC 256X18 56SSOP

Supplier's Site
FIFOs Memory - SN74ACT7806-25DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7806-25DL
FIFOs Memory SN74ACT7806-25DL
Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Asynchronous FIFO 4.5K (256 x 18) Uni-Directional 40MHz 18ns 56-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7806-25DL SN74ACT7806-25DL-ND 1258851-SN74ACT7806-25DL SN74ACT7806-25DL SN74ACT7806-25DL
Product Name SN74ACT7806 256 x 18 asynchronous FIFO memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz
Access Time 18 ns 18 ns 18 ns 18 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Controllers - DP8422ATVX-25 - Lingto Electronic Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
View Details
2 suppliers
 - 9423DC - Rochester Electronics
Specs
Memory Category FIFO
Logic Family TTL
Package Type DIP; CDIP24
View Details
3 suppliers
Logic - Logic - FIFOs Memory - SN74ACT2235-30PM - 1094819-SN74ACT2235-30PM - Win Source Electronics
Specs
Memory Category FIFO
Package Type QFP; LQFP
View Details