Texas Instruments SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-20DL

Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7804 512 x 18 asynchronous FIFO memory
SN74ACT7804-20DL
SN74ACT7804 512 x 18 asynchronous FIFO memory SN74ACT7804-20DL
512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

512 x 18 asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ACT7804-20DL - 106217-SN74ACT7804-20DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ACT7804-20DL
106217-SN74ACT7804-20DL
Logic - Logic - FIFOs Memory - SN74ACT7804-20DL 106217-SN74ACT7804-20DL
Manufacturer: Texas Instruments Win Source Part Number: 106217-SN74ACT7804-2 0DL Packaging: Tube/Rail Mounting: SMD (SMT) Data Rate: 50MHz Memory Size: 9K (512 x 18) Access Time: 15ns Current - Supply (Max): 400μA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 56-SSOP Purpose: Asynchronous Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106217-SN74ACT7804-20DL
Packaging: Tube/Rail
Mounting: SMD (SMT)
Data Rate: 50MHz
Memory Size: 9K (512 x 18)
Access Time: 15ns
Current - Supply (Max): 400μA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-SSOP
Purpose: Asynchronous
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FIFOs Memory - 296-4453-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4453-5-ND
FIFOs Memory 296-4453-5-ND
Asynchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now Datasheet
FIFOs Memory - SN74ACT7804-20DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7804-20DL
FIFOs Memory SN74ACT7804-20DL
Asynchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 50MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7804-20DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7804-20DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7804-20DL
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7804-20DL 106217-SN74ACT7804-20DL 296-4453-5-ND SN74ACT7804-20DL SN74ACT7804-20DL
Product Name SN74ACT7804 512 x 18 asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ACT7804-20DL FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers