Texas Instruments SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-20DL

Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory
SN74ALVC7805-20DL
SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory SN74ALVC7805-20DL
256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

256 x 18 3.3-V synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
 - SN74ALVC7805-20DL - Rochester Electronics
Newburyport, MA, United States
FIFO, 256X18, 13ns, Synchronous, PDSO56

FIFO, 256X18, 13ns, Synchronous, PDSO56

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258833-SN74ALVC7805-20DL - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258833-SN74ALVC7805-20DL
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258833-SN74ALVC7805-20DL
Win Source Part Number: 1258833-SN74ALVC7805 -20DL Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ALVC Package: Tube Standard Package: 20 Mounting: SMD (SMT) Data Rate: 50MHz Function: Synchronous Memory Size: 4.5K (256 x 18) Access Time: 13ns Current - Supply (Max): 40µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 3 V ~ 3.6 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: -SN74ALVC7805-20DLR, 2156-SN74ALVC7805-20 DL-TI,296-5165-5,296 -5165-5R,TEXTISSN74A LVC7805-20DL Base Product Number: SN74ALVC Product Status: Obsolete

Win Source Part Number: 1258833-SN74ALVC7805-20DL
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ALVC
Package: Tube
Standard Package: 20
Mounting: SMD (SMT)
Data Rate: 50MHz
Function: Synchronous
Memory Size: 4.5K (256 x 18)
Access Time: 13ns
Current - Supply (Max): 40µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 3 V ~ 3.6 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: -SN74ALVC7805-20DLR,2156-SN74ALVC7805-20DL-TI,296-5165-5,296-5165-5R,TEXTISSN74ALVC7805-20DL
Base Product Number: SN74ALVC
Product Status: Obsolete

Buy Now Datasheet
FIFOs Memory - 296-5165-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-5165-5-ND
FIFOs Memory 296-5165-5-ND
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now Datasheet
FIFOs Memory - SN74ALVC7805-20DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7805-20DL
FIFOs Memory SN74ALVC7805-20DL
Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Synchronous FIFO 4.5K (256 x 18) Uni-Directional 50MHz 13ns 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7805-20DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7805-20DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7805-20DL
IC FIFO SYNC 256X18 13NS 56SSOP

IC FIFO SYNC 256X18 13NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7805-20DL SN74ALVC7805-20DL 1258833-SN74ALVC7805-20DL 296-5165-5-ND SN74ALVC7805-20DL SN74ALVC7805-20DL
Product Name SN74ALVC7805 256 x 18 3.3-V synchronous FIFO memory Integrated Circuits (ICs) - Logic - FIFOs Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO FIFO
Package Type SOP; SSOP; SSOP56 SSOP "56-BSSOP (0.295"", 7.50mm Width)" SSOP; 56-BSSOP (0.295\", 7.50mm Width) SSOP
Data Rate 50 MHz 50 MHz 50 MHz
Access Time 13 ns 13 ns 13 ns 13 ns
Unlock Full Specs
to access all available technical data

Similar Products

 - SN74ACT7202LA35RJ - Rochester Electronics
Specs
Memory Category FIFO
Package Type PLCC; PLCC32
View Details
2 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-40DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers