Texas Instruments SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-25DLR

Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Description
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous first-in, first-out (FIFO) memory with free-running asynchronous or coincident read and write clocks, 12-ns access times, and data rates up to 67 MHz. It is packaged in a 56-pin shrink small-outline (SSOP) package with a 300-mil body width and 25-mil center-to-center pin spacing, and operates from 0°C to 70°C. The device features input-ready and output-ready flags, half-full, and programmable almost-full/almost-empty flags. It supports bidirectional configuration and width expansion without additional logic and is pin-compatible with the SN74ACT7805 and SN74ACT7813.

Datasheet Summary
Powered by GS/AI

The SN74ACT7803 is a 512-word by 18-bit synchronous first-in, first-out (FIFO) memory with free-running asynchronous or coincident read and write clocks, 12-ns access times, and data rates up to 67 MHz. It is packaged in a 56-pin shrink small-outline (SSOP) package with a 300-mil body width and 25-mil center-to-center pin spacing, and operates from 0°C to 70°C. The device features input-ready and output-ready flags, half-full, and programmable almost-full/almost-empty flags. It supports bidirectional configuration and width expansion without additional logic and is pin-compatible with the SN74ACT7805 and SN74ACT7813.

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ACT7803 512 x 18 synchronous FIFO memory
SN74ACT7803-25DLR
SN74ACT7803 512 x 18 synchronous FIFO memory SN74ACT7803-25DLR
512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

512 x 18 synchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-4451-2-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-4451-2-ND
FIFOs Memory 296-4451-2-ND
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - 1258900-SN74ACT7803-25DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - FIFOs Memory
1258900-SN74ACT7803-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory 1258900-SN74ACT7803-25DLR
Win Source Part Number: 1258900-SN74ACT7803- 25DLR Category: Integrated Circuits (ICs)>Logic - FIFOs Memory Series: 74ACT Package: Tape & Reel Standard Package: 1,000 Mounting: SMD (SMT) Data Rate: 40MHz Function: Synchronous Memory Size: 9K (512 x 18) Access Time: 15ns Current - Supply (Max): 400µA Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Voltage - Supply: 4.5 V ~ 5.5 V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-4451-1,296-4451- 1R,SN74ACT780325DLR, 296-4451-2,2156-SN74 ACT7803-25DLR,296-44 51-2R,-296-4451-1,-2 96-4451-1,-SN74ACT78 03-25DLRR,296-4451-6 ,TEXTISSN74ACT7803-2 5DLR,2156-SN74ACT780 3-25DLR-TITR Base Product Number: 74ACT7803 Product Status: Obsolete

Win Source Part Number: 1258900-SN74ACT7803-25DLR
Category: Integrated Circuits (ICs)>Logic - FIFOs Memory
Series: 74ACT
Package: Tape & Reel
Standard Package: 1,000
Mounting: SMD (SMT)
Data Rate: 40MHz
Function: Synchronous
Memory Size: 9K (512 x 18)
Access Time: 15ns
Current - Supply (Max): 400µA
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Voltage - Supply: 4.5 V ~ 5.5 V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-4451-1,296-4451-1R,SN74ACT780325DLR,296-4451-2,2156-SN74ACT7803-25DLR,296-4451-2R,-296-4451-1,-296-4451-1,-SN74ACT7803-25DLRR,296-4451-6,TEXTISSN74ACT7803-25DLR,2156-SN74ACT7803-25DLR-TITR
Base Product Number: 74ACT7803
Product Status: Obsolete

Buy Now Datasheet
Logic - FIFOs Memory - SN74ACT7803-25DLR - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ACT7803-25DLR
Logic - FIFOs Memory SN74ACT7803-25DLR
IC SYNC FIFO MEM 512X18 56-SSOP

IC SYNC FIFO MEM 512X18 56-SSOP

Supplier's Site Datasheet
FIFOs Memory - SN74ACT7803-25DLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ACT7803-25DLR
FIFOs Memory SN74ACT7803-25DLR
Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Synchronous FIFO 9K (512 x 18) Uni-Directional 40MHz 15ns 56-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ACT7803-25DLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ACT7803-25DLR
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ACT7803-25DLR
IC FIFO SYNC 512X18 15NS 56SSOP

IC FIFO SYNC 512X18 15NS 56SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ACT7803-25DLR 296-4451-2-ND 1258900-SN74ACT7803-25DLR SN74ACT7803-25DLR SN74ACT7803-25DLR SN74ACT7803-25DLR
Product Name SN74ACT7803 512 x 18 synchronous FIFO memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 40 MHz 40 MHz 40 MHz 40 MHz
Access Time 15 ns 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74V293-EP Enhanced Product 65536 X 18 Synchronous Fifo Memory - SN74V293PZAEP - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
6 suppliers
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-6GGM - Texas Instruments
Specs
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP
View Details
5 suppliers
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details