Texas Instruments SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-10PZA

Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet
Description
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74V273 16384 x 18 Synchronous FIFO Memory - SN74V273-10PZA - Texas Instruments
Dallas, TX, United States
SN74V273 16384 x 18 Synchronous FIFO Memory
SN74V273-10PZA
SN74V273 16384 x 18 Synchronous FIFO Memory SN74V273-10PZA
16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

16384 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12481-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12481-ND
FIFOs Memory 296-12481-ND
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74V273-10PZA - 795159-SN74V273-10PZA - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74V273-10PZA
795159-SN74V273-10PZA
Logic - Logic - FIFOs Memory - SN74V273-10PZA 795159-SN74V273-10PZA
Manufacturer: Texas Instruments Win Source Part Number: 795159-SN74V273-10PZ A Series: 74V Packaging: Tray Operating Temperature Range: 0°C ~ 70°C Package: 80-LQFP Mounting: SMD Operating Supply Voltage: 3.15 V ~ 3.45 V Data Rate: 100MHz Function: Synchronous Memory Size: 288K (16K x 18)(32K x 9) Access Time: 6.5ns Bus Directional: Uni-Directional Expansion Type: Depth, Width Programmable Flags Support: Yes Retransmit Capability: Yes FWFT Support: Yes Family Name: SN74V273 Categories: Integrated Circuits (ICs) Manufacturer Package: 80-LQFP (14x14) Maximum Supply Current: 35mA Alternative Parts (Cross-Reference): FQV273L10PFTR; FQV273L10PF; 72V273L10PF9; 72V273L10PF8; Introduction Date: March 31, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795159-SN74V273-10PZA
Series: 74V
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 80-LQFP
Mounting: SMD
Operating Supply Voltage: 3.15 V ~ 3.45 V
Data Rate: 100MHz
Function: Synchronous
Memory Size: 288K (16K x 18)(32K x 9)
Access Time: 6.5ns
Bus Directional: Uni-Directional
Expansion Type: Depth, Width
Programmable Flags Support: Yes
Retransmit Capability: Yes
FWFT Support: Yes
Family Name: SN74V273
Categories: Integrated Circuits (ICs)
Manufacturer Package: 80-LQFP (14x14)
Maximum Supply Current: 35mA
Alternative Parts (Cross-Reference): FQV273L10PFTR; FQV273L10PF; 72V273L10PF9; 72V273L10PF8;
Introduction Date: March 31, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FIFOs Memory - SN74V273-10PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V273-10PZA
FIFOs Memory SN74V273-10PZA
Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Synchronous FIFO 288K (16K x 18)(32K x 9) Uni-Directional 100MHz 6.5ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V273-10PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V273-10PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V273-10PZA
IC FIFO SYNC 32KX9 6.5NS 80LQFP

IC FIFO SYNC 32KX9 6.5NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V273-10PZA 296-12481-ND 795159-SN74V273-10PZA SN74V273-10PZA SN74V273-10PZA
Product Name SN74V273 16384 x 18 Synchronous FIFO Memory FIFOs Memory Logic - Logic - FIFOs Memory - SN74V273-10PZA FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO FIFO
Package Type LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 100 MHz 100 MHz 100 MHz
Access Time 6.5 ns 6.5 ns 6.5 ns 6.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7813 64 x 18 synchronous FIFO memory - SN74ACT7813-25DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-6PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
7 suppliers
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers