Texas Instruments SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-15PZA

Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Description
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74V263 is an 8192 × 18 or 16384 × 9, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, configurable 9-bit or 18-bit port widths, and fixed low latency. It supports synchronous or asynchronous flag timing, first-word fall-through mode, and high-impedance output enable. The device is available in an 80-pin thin quad flat pack (TQFP) package. It features zero-latency retransmit, master and partial reset, and is compatible with Texas Instruments C6x DSPs.

Datasheet Summary
Powered by GS/AI

The SN74V263 is an 8192 × 18 or 16384 × 9, 3.3-V CMOS first-in, first-out memory with independent read and write clocks, configurable 9-bit or 18-bit port widths, and fixed low latency. It supports synchronous or asynchronous flag timing, first-word fall-through mode, and high-impedance output enable. The device is available in an 80-pin thin quad flat pack (TQFP) package. It features zero-latency retransmit, master and partial reset, and is compatible with Texas Instruments C6x DSPs.

Suppliers

Company
Product
Description
Supplier Links
SN74V263 8192 x 18 Synchronous FIFO Memory - SN74V263-15PZA - Texas Instruments
Dallas, TX, United States
SN74V263 8192 x 18 Synchronous FIFO Memory
SN74V263-15PZA
SN74V263 8192 x 18 Synchronous FIFO Memory SN74V263-15PZA
8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

8192 x 18 Synchronous FIFO Memory 80-LQFP 0 to 70

Buy Now Datasheet
FIFOs Memory - 296-12478-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-12478-ND
FIFOs Memory 296-12478-ND
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet
FIFOs Memory - SN74V263-15PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74V263-15PZA
FIFOs Memory SN74V263-15PZA
Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Synchronous FIFO 144K (8K x 18)(16K x 9) Uni-Directional 66.7MHz 10ns 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74V263-15PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74V263-15PZA
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74V263-15PZA
IC FIFO SYNC 16KX9 10NS 80LQFP

IC FIFO SYNC 16KX9 10NS 80LQFP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74V263-15PZA 296-12478-ND SN74V263-15PZA SN74V263-15PZA
Product Name SN74V263 8192 x 18 Synchronous FIFO Memory FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory
Memory Category FIFO
Package Type BGA MICROSTAR,LQFP 80-LQFP QFP; 80-LQFP QFP
Data Rate 67 MHz 67 MHz
Access Time 10 ns 10 ns 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Memory - Memory - 93Z451FMQB - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM; Non-Volatile
Cycle Time 55 ns
Density 8 kbits
View Details
2 suppliers
SN74ACT7804 512 x 18 asynchronous FIFO memory - SN74ACT7804-20DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
SN74V3690 32768 x 36 Synchronous FIFO Memory - SN74V3690-10PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
4 suppliers
 - PC16550DV/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category FIFO
Package Type PLCC; PLCC44
View Details