Texas Instruments SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory SN74ALVC7804-40DL

Description
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet
Description
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory
SN74ALVC7804-40DL
SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory SN74ALVC7804-40DL
512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

512 x 18 3.3-V asynchronous FIFO memory 56-SSOP 0 to 70

Buy Now Datasheet
Logic - Logic - FIFOs Memory - SN74ALVC7804-40DL - 1253878-SN74ALVC7804-40DL - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - FIFOs Memory - SN74ALVC7804-40DL
1253878-SN74ALVC7804-40DL
Logic - Logic - FIFOs Memory - SN74ALVC7804-40DL 1253878-SN74ALVC7804-40DL
Manufacturer: Texas Instruments Win Source Part Number: 1253878-SN74ALVC7804 -40DL Packaging: Tube Mounting Style: SMD Data Rate: 25MHz Function: Asynchronous Memory Size: 9K (512 x 18) Access Time: 20ns Bus Directional: Uni-Directional Expansion Type: Width Programmable Flags Support: Yes Retransmit Capability: No FWFT Support: No Categories: Integrated Circuits Supplier Device Package: 56-SSOP Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-BSSOP Maximum Supply Current: 40μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74ALVC7804 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1253878-SN74ALVC7804-40DL
Packaging: Tube
Mounting Style: SMD
Data Rate: 25MHz
Function: Asynchronous
Memory Size: 9K (512 x 18)
Access Time: 20ns
Bus Directional: Uni-Directional
Expansion Type: Width
Programmable Flags Support: Yes
Retransmit Capability: No
FWFT Support: No
Categories: Integrated Circuits
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-BSSOP
Maximum Supply Current: 40μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74ALVC7804
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
FIFOs Memory - 296-33780-5-ND - DigiKey
Thief River Falls, MN, United States
FIFOs Memory
296-33780-5-ND
FIFOs Memory 296-33780-5-ND
Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now Datasheet
FIFOs Memory - SN74ALVC7804-40DL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FIFOs Memory
SN74ALVC7804-40DL
FIFOs Memory SN74ALVC7804-40DL
Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Asynchronous FIFO 9K (512 x 18) Uni-Directional 25MHz 20ns 56-SSOP

Buy Now
Integrated Circuits (ICs) - Logic - FIFOs Memory - SN74ALVC7804-40DL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - FIFOs Memory
SN74ALVC7804-40DL
Integrated Circuits (ICs) - Logic - FIFOs Memory SN74ALVC7804-40DL
IC FIFO ASYNC 512X18 56SSOP

IC FIFO ASYNC 512X18 56SSOP

Supplier's Site
Logic - FIFOs Memory - SN74ALVC7804-40DL - Lingto Electronic Limited
Shenzhen, China
Logic - FIFOs Memory
SN74ALVC7804-40DL
Logic - FIFOs Memory SN74ALVC7804-40DL
IC MEMORY FIFO 512X18 56-SSOP

IC MEMORY FIFO 512X18 56-SSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number SN74ALVC7804-40DL 1253878-SN74ALVC7804-40DL 296-33780-5-ND SN74ALVC7804-40DL SN74ALVC7804-40DL SN74ALVC7804-40DL
Product Name SN74ALVC7804 512 x 18 3.3-V asynchronous FIFO memory Logic - Logic - FIFOs Memory - SN74ALVC7804-40DL FIFOs Memory FIFOs Memory Integrated Circuits (ICs) - Logic - FIFOs Memory Logic - FIFOs Memory
Memory Category FIFO FIFO
Data Rate 25 MHz 25 MHz 25 MHz 25 MHz
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DW - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers
SN74ACT7806 256 x 18 asynchronous FIFO memory - SN74ACT7806-25DL - Texas Instruments
Specs
Memory Category FIFO
View Details
5 suppliers
SN74V3680 16384 x 36 Synchronous FIFO Memory - SN74V3680-7PEU - Texas Instruments
Specs
Memory Category FIFO
Package Type LQFP
View Details
5 suppliers