Dual monostable multivibrators with Schmitt-trigger inputs 16-PDIP 0 to 70
Monostable Multivibrator 40ns 16-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 029627-SN74221N
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 800μA, 16mA
Independent Circuits: 2
Propagation Delay: 40ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Monostable Multivibrator, TTL/H/L Series, 2-Func, TTL, PDIP16
IC MULTIVIBRATOR 40NS 16DIP
Monostable Multivibrator 40 ns 16-PDIP
IC MULTIVIBRATOR 40NS 16DIP
LOGIC, DUAL MONOSTBL MULTIVIB, 16DIP; Logic Family / Base Number:TTL221; Multivibrator Type:Monostable; Output Current:16mA; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:16Pins; Propagation RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SN74221N | 296-33608-5-ND | 029627-SN74221N | SN74221N | SN74221N | SN74221N | SN74221N | 37AJ9119 |
| Product Name | SN74221 Dual monostable multivibrators with Schmitt-trigger inputs | Multivibrators | Logic - Logic - Multivibrators - SN74221N | Logic - Multivibrators | Multivibrators | Integrated Circuits (ICs) - Logic - Multivibrators | Logic, Dual Monostbl Multivib, 16Dip; Logic Family / Base Number Texas Instruments | |
| Supply Voltage | 5V; 4.75 | 4.75 V ~ 5.25 V | 4.75 V ~ 5.25 V | 5.25V | ||||
| Package Type | Other; PDIP,SO | DIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; PDIP; Other; 16-PDIP | DIP; PDIP; Other; PDIP16 | DIP; Other; 16-DIP (0.300\", 7.62mm) | Other; DIP | ||
| Logic Family | TTL; TTL | TTL | ||||||
| Propagation Delay | 80 ns |