Texas Instruments CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWR

Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HC123PWR - Texas Instruments
Dallas, TX, United States
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset
CD74HC123PWR
CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset CD74HC123PWR
High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset 16-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Multivibrators - CD74HC123PWR - 083148-CD74HC123PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - CD74HC123PWR
083148-CD74HC123PWR
Logic - Logic - Multivibrators - CD74HC123PWR 083148-CD74HC123PWR
Manufacturer: Texas Instruments Win Source Part Number: 083148-CD74HC123PWR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Monostable Schmitt Trigger Input: No Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Propagation Delay: 25ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083148-CD74HC123PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Monostable
Schmitt Trigger Input: No
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Propagation Delay: 25ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Multivibrators - 296-12780-2-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12780-2-ND
Multivibrators 296-12780-2-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-12780-1-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12780-1-ND
Multivibrators 296-12780-1-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Multivibrators - 296-12780-6-ND - DigiKey
Thief River Falls, MN, United States
Multivibrators
296-12780-6-ND
Multivibrators 296-12780-6-ND
Monostable Multivibrator 25ns 16-TSSOP

Monostable Multivibrator 25ns 16-TSSOP

Buy Now Datasheet
Multivibrators - CD74HC123PWR - ODG (Origin Data Global)
Shenzhen, China
Multivibrators
CD74HC123PWR
Multivibrators CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC123PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC123PWR
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site
Logic - Multivibrators - CD74HC123PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
CD74HC123PWR
Logic - Multivibrators CD74HC123PWR
IC MULTIVIBRATOR 25NS 16TSSOP

IC MULTIVIBRATOR 25NS 16TSSOP

Supplier's Site Datasheet
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments - 29AH3608 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments
29AH3608
Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments 29AH3608
MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, TSSOP-16; Logic Family / Base Number:74HC123; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:16Pins; RoHS Compliant: Yes

Supplier's Site
Multivibrators - CD74HC123PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC123PWR
Multivibrators CD74HC123PWR
Monostable Multivibrator 25 ns 16-TSSOP

Monostable Multivibrator 25 ns 16-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC123PWR 083148-CD74HC123PWR 296-12780-2-ND CD74HC123PWR CD74HC123PWR CD74HC123PWR 29AH3608 CD74HC123PWR
Product Name CD74HC123 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset Logic - Logic - Multivibrators - CD74HC123PWR Multivibrators Multivibrators Integrated Circuits (ICs) - Logic - Multivibrators Logic - Multivibrators Multivibrator, Monostable, Tssop-16; Logic Family / Base Number Texas Instruments Multivibrators
Type Retriggerable Non-Retriggerable
Supply Voltage 3.3V; 5V; 2 2 V ~ 6 V 2 V ~ 6 V 6V 2 V ~ 6 V
Package Type Other; PDIP,SO,SOIC,TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; 16-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP Other; TSSOP SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74HCT423 High Speed CMOS Logic Dual Retriggerable Monostable Multivibrators with Reset - CD74HCT423E - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
Integrated Circuits (ICs) - Logic - Multivibrators - 4047BDC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Current 8.8 mA
View Details
2 suppliers
SN54LS221 Dual Monostable Multivibrators With Schmitt-trigger Inputs - 7604201EA - Texas Instruments
Specs
Supply Voltage 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family LS
View Details
3 suppliers
SN74LS122 Retriggerable monostable multivibrator - SN74LS122NSR - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 5V; 4.75
Package Type Other; PDIP,SO,SOIC
View Details
6 suppliers