The SN54221 is a dual monostable multivibrator featuring Schmitt-trigger inputs, designed to provide stable pulse generation with high noise immunity. It operates over a temperature range of -55°C to 125°C and is compatible with various timing components, allowing for output pulse widths that can be adjusted from 35 ns to longer durations based on external resistors and capacitors. The device includes an overriding clear function to terminate output pulses and supports both negative and positive transition triggering. Its pin configuration is identical to several other Texas Instruments products, facilitating easy substitution in existing designs. The internal circuitry ensures pulse-width stability that is largely independent of supply voltage and temperature variations, making it suitable for a wide range of applications requiring reliable timing solutions.
Dual Monostable Multivibrators With Schmitt-trigger Inputs 16-CDIP -55 to 125
DUAL MONOSTABLE MULTIVIBRATORS W
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Monostable Multivibrators | Monostable Multivibrators |
| Product Number | SNJ54221J | SNJ54221J |
| Product Name | SN54221 Dual Monostable Multivibrators With Schmitt-trigger Inputs | Integrated Circuits (ICs) - Logic - Multivibrators |
| Supply Voltage | 4.75 | |
| Package Type | Other; CDIP | |
| Logic Family | TTL; TTL |