Texas Instruments SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDT122PWG4

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN65LVDT122 is a 2x2 LVDS crosspoint switch designed for signaling rates up to 1.5 Gbps, featuring a total jitter of less than 65 ps. It is pin-compatible with the SN65LVDS22 and SN65LVDM22, allowing for easy upgrades. The device includes a 110-ohm termination resistor, making it suitable for applications where board space is limited. It supports input signals that are electrically compatible with CML, LVPECL, and LVDS levels, and has a maximum propagation delay of 900 ps. The operating temperature range is from -40°C to 85°C, making it suitable for various environments. The SN65LVDT122 is ideal for applications such as optical modules, clock distribution, and fault-tolerant systems, providing flexibility for configurations like input multiplexing and signal boosting over extended distances.

Datasheet Summary
Powered by GS/AI

The SN65LVDT122 is a 2x2 LVDS crosspoint switch designed for signaling rates up to 1.5 Gbps, featuring a total jitter of less than 65 ps. It is pin-compatible with the SN65LVDS22 and SN65LVDM22, allowing for easy upgrades. The device includes a 110-ohm termination resistor, making it suitable for applications where board space is limited. It supports input signals that are electrically compatible with CML, LVPECL, and LVDS levels, and has a maximum propagation delay of 900 ps. The operating temperature range is from -40°C to 85°C, making it suitable for various environments. The SN65LVDT122 is ideal for applications such as optical modules, clock distribution, and fault-tolerant systems, providing flexibility for configurations like input multiplexing and signal boosting over extended distances.

Suppliers

Company
Product
Description
Supplier Links
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDT122PWG4 - Texas Instruments
Dallas, TX, United States
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDT122PWG4
SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDT122PWG4
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category IC Analog Crosspoint Switches
Product Number SN65LVDT122PWG4
Product Name SN65LVDT122 2X2 1.5 Gbps LVDS Crosspoint Switch
Applications Catalog
Unlock Full Specs
to access all available technical data

Similar Products

DS25CP102 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ TX Pre-Emphasis and RX Equalization - DS25CP102TSQ/NOPB - Texas Instruments
Specs
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
SN65LVDS22 Dual Multiplexed LVDS Repeater - SN65LVDS22PWRG4 - Texas Instruments
Specs
Applications Catalog
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC,TSSOP
View Details
SN65LVCP23 2x2 Crosspoint Switch : LVPECL Outputs - SN65LVCP23D - Texas Instruments
Specs
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
SN65LVCP408 8x8 4.25Gbps Crosspoint Switch - SN65LVCP408PAPR - Texas Instruments
Specs
Applications Catalog
Standards and Certifications RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers