Auto 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ Tx Pre-Emphasis and Rx Equalization 16-WQFN -40 to 85
Crosspoint Switch 1 x 2:2 16-WQFN (4x4)
IC CROSSPOINT SW 1 X 2:2 16WQFN
| Texas Instruments | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Analog Crosspoint Switches | IC Analog Crosspoint Switches | IC Analog Multiplexers |
| Product Number | DS25CP102QSQX/NOPB | DS25CP102QSQX/NOPB-ND | DS25CP102QSQX/NOPB |
| Product Name | DS25CP102Q-Q1 Auto 3.125 Gbps 2X2 LVDS Crosspoint Switch w/ Tx Pre-Emphasis and Rx Equalization | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders |
| Applications | Automotive | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |