Texas Instruments SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122PW

Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch - SN65LVDS122PW - Texas Instruments
Dallas, TX, United States
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch
SN65LVDS122PW
SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch SN65LVDS122PW
2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

2X2 1.5 Gbps LVDS Crosspoint Switch 16-TSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog Switch and Multiplexer IC
743-SN65LVDS122PW
TSSOP Analog Switch and Multiplexer IC 743-SN65LVDS122PW
Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP Tube Product overview: SN65LVDS122PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122PW can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1.5Gbps 16-Pin TSSOP Tube Product overview: SN65LVDS122PW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVDS122PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 296-13651-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-13651-5-ND
Signal Switches, Multiplexers, Decoders 296-13651-5-ND
Crosspoint Switch 1 x 2:2 16-TSSOP

Crosspoint Switch 1 x 2:2 16-TSSOP

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PW - 144371-SN65LVDS122PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PW
144371-SN65LVDS122PW
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PW 144371-SN65LVDS122PW
Manufacturer: Texas Instruments Win Source Part Number: 144371-SN65LVDS122PW Packaging: Tube/Rail Type: Crosspoint Switch Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144371-SN65LVDS122PW
Packaging: Tube/Rail
Type: Crosspoint Switch
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Crosspoint Switch, 1.5Gbps, Tssop-16; Crosspoint Switch Type Texas Instruments - 26AJ9066 - Newark, An Avnet Company
Chicago, IL, United States
Crosspoint Switch, 1.5Gbps, Tssop-16; Crosspoint Switch Type Texas Instruments
26AJ9066
Crosspoint Switch, 1.5Gbps, Tssop-16; Crosspoint Switch Type Texas Instruments 26AJ9066
CROSSPOINT SWITCH, 1.5GBPS, TSSOP-16; Crosspoint Switch Type:Interface; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TSSOP; No. of RoHS Compliant: Yes

CROSSPOINT SWITCH, 1.5GBPS, TSSOP-16; Crosspoint Switch Type:Interface; Input / Output Configuration:CML, LVPECL, LVDS / LVDS; Control Interface:-; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Digital IC Case:TSSOP; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Crosspoint Switches
Product Number SN65LVDS122PW 743-SN65LVDS122PW 296-13651-5-ND 144371-SN65LVDS122PW 26AJ9066
Product Name SN65LVDS122 2X2 1.5 Gbps LVDS Crosspoint Switch TSSOP Analog Switch and Multiplexer IC Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVDS122PW Crosspoint Switch, 1.5Gbps, Tssop-16; Crosspoint Switch Type Texas Instruments
Applications Catalog
Unlock Full Specs
to access all available technical data