Texas Instruments SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22D

Description
2x2 Crosspoint Switch : LVDS Outputs 16-SOIC -40 to 85
Request a Quote Datasheet
Description
2x2 Crosspoint Switch : LVDS Outputs 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs - SN65LVCP22D - Texas Instruments
Dallas, TX, United States
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs
SN65LVCP22D
SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs SN65LVCP22D
2x2 Crosspoint Switch : LVDS Outputs 16-SOIC -40 to 85

2x2 Crosspoint Switch : LVDS Outputs 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-15190-5-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-15190-5-ND
Signal Switches, Multiplexers, Decoders 296-15190-5-ND
Crosspoint Switch 1 x 2:2 16-SOIC

Crosspoint Switch 1 x 2:2 16-SOIC

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22D - 1252834-SN65LVCP22D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22D
1252834-SN65LVCP22D
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22D 1252834-SN65LVCP22D
Manufacturer: Texas Instruments Win Source Part Number: 1252834-SN65LVCP22D Packaging: Tube Type: Crosspoint Switch Mounting Style: SMD Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 65LVCP22 Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1252834-SN65LVCP22D
Packaging: Tube
Type: Crosspoint Switch
Mounting Style: SMD
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 65LVCP22
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 3.6V

Buy Now
Singapore
SOIC Analog Switch and Multiplexer IC
743-SN65LVCP22D
SOIC Analog Switch and Multiplexer IC 743-SN65LVCP22D
Digital Crosspoint Single 2x2 1Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC Tube Product overview: SN65LVCP22D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22D can be used for catalog matching and distributor lookup.

Digital Crosspoint Single 2x2 1Gbps 2:1 Mux/1:2 Demux Switch 16-Pin SOIC Tube Product overview: SN65LVCP22D from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN65LVCP22D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22D - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN65LVCP22D
Logic - Signal Switches, Multiplexers, Decoders SN65LVCP22D
IC CROSSPOINT SW 1 X 2:2 16SOIC

IC CROSSPOINT SW 1 X 2:2 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Crosspoint Switches IC Analog Crosspoint Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number SN65LVCP22D 296-15190-5-ND 1252834-SN65LVCP22D 743-SN65LVCP22D SN65LVCP22D
Product Name SN65LVCP22 2x2 Crosspoint Switch : LVDS Outputs Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN65LVCP22D SOIC Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Applications Catalog
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data