Texas Instruments SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter SN65LVDS95DGGRG4

Description
Serdes (Serializer/Deserial izer) Transmitter 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
Serdes (Serializer/Deserial izer) Transmitter 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter - SN65LVDS95DGGRG4 - Texas Instruments
Dallas, TX, United States
SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter
SN65LVDS95DGGRG4
SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter SN65LVDS95DGGRG4
Serdes (Serializer/Deserial izer) Transmitter 48-TSSOP -40 to 85

Serdes (Serializer/Deserializer) Transmitter 48-TSSOP -40 to 85

Buy Now Datasheet
Serializers, Deserializers - SN65LVDS95DGGRG4-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SN65LVDS95DGGRG4-ND
Serializers, Deserializers SN65LVDS95DGGRG4-ND
1.428Gbps Serializer 21 Input 3 Output 48-TSSOP

1.428Gbps Serializer 21 Input 3 Output 48-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number SN65LVDS95DGGRG4 SN65LVDS95DGGRG4-ND
Product Name SN65LVDS95 Serdes (Serializer/Deserializer) Transmitter Serializers, Deserializers
Package Type Other; TSSOP Other; "48-TFSOP (0.240"", 6.10mm Width)"
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS92LV3242 20-85 MHz 32-Bit Channel Link II Deserializer - DS92LV3242TVSX/NOPB - Texas Instruments
Specs
Package Type Other; TQFP
Logic Family LVCMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DS32EL0421 125 MHz - 312.5 MHz FPGA-Link Serializer with DDR LVDS Parallel Interface - DS32EL0421SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family CML
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface - LMH0050SQE/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family 1 diff
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers