HD, SD, DVB-ASI SDI Serializer with LVDS Interface 48-WQFN -40 to 85
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | Serdes | Serdes |
| Product Number | LMH0050SQE/NOPB | LMH0050SQE/NOPBTR-ND |
| Product Name | LMH0050 HD, SD, DVB-ASI SDI Serializer with LVDS Interface | Serializers, Deserializers |
| Package Type | Other; WQFN | Other; 48-WFQFN Exposed Pad |
| Logic Family | 1 diff | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Supply Voltage | 3.3V | 2.5V; 3.3V |